Cole-Parmer Datasheets for Moisture Meters
Moisture meters are used to measure the moisture content in bulk solids, liquids and gases.
Moisture Meters: Learn more
| Product Name | Notes |
|---|---|
| • 1 inch Digits on super large LCD • Max/Min with ''reset'' function • RH accuracy: <tol>5%RH • Temperature accuracy: <tol>1.8°F, (<tol>1<deg>C) Temperature range: 14 to 140°F (-10 to 60°C)... | |
| • 1 inch Digits on super large LCD • Max/Min with ''reset'' function • RH accuracy: <tol>5%RH • Temperature accuracy: <tol>1.8°F, (<tol>1<deg>C) Temperature Ranges: • - External Probe -58 to... | |
| • All-metal housing make this meter extremely rugged • Relative humidity (RH) accuracy of +/-2% provides accurate reliable readings • 0.45" slim probe fits in confined areas • 39"probe cable... | |
| • Audible and visual alarm indicates if any set point has been exceeded • Adjustable stand allows for wall mounting or desktop placement • Can be switched from Fahrenheit to... | |
| • Be warned of potential mold conditions • Innovative graphical display shows the measured humidity values of the last 24 hours like a radar screen • Audible and visual alarm... | |
| • Built-in self calibration utility with optional RH calibration bottles. Pen displays relative humidity and temperature simultaneously on a large LCD. Features include a choice of readings in degF and... | |
| • Calculate relative humidity with wet and dry bulb temperatures Mason hygrometer features two red spirit filled thermometers contained within a sturdy plastic case. Included chart converts wet and dry... | |
| • Clock displays time, temperature and humidity This attractive silver rim and black face multi-parameter wall meter displays time, humidity, and temperature. Easily tell time from the 9 3/4†diameter... | |
| • Clock with a brain sits on the bench or desk • Traceable to NIST for accuracy Unique unit simultaneously displays time-of-day, temperature, and humidity. Clock displays AM/PM or 24-hour... | |
| • Combines the functions of a humidity meter, type K thermometer, and infrared gun in to one meter • USB interface with Windows<reg> compatible software • 2% Relative Humidity accuracy... | |
| • Compact and rugged design featuring a large display • Ideal for monitoring enviromental conditions Measure temperature, humidity and dew point in a variety of applications including industrial, research, and... | |
| • Compact and rugged design featuring a large display • View results with unique bargraph • Available with datalogging and RS232 output Measure temperature and humidity in laboratories, cleanrooms and... | |
| • Compact Probe Style Relative Humidity Meter • Compact size goes and measures anywhere • Dual display for RH and Temperatur • Metric or English for measurement results • Stores... | |
| • Compact, lightweight design for accurate measurements anywhere! • Reliable measurements, guaranteed! Precalibrated to NIST-traceable standards • Heavy-duty construction protects against knocks and jars • <tol>2% basic RH accuracy The... | |
| • Designed to gauge proper humidity levels • Reliable measurements, guaranteed! Precalibrated to NIST-traceable standards • Unique environment comfort indicator • Displays both temperature and humidly The Digi-Sense Thermohygrometer Indicators... | |
| • Desktop or Wall-mount Alarm Clock with 5 languages • Large digit display clock ideal for desktop or wall mount • Calendar displays day, date and month • Audible alarm... | |
| • Display temperature in <deg>F or <deg>C Pen displays relative humidity and temperature simultaneously. Unit automatically holds the maximum RH and temperature values since power-up in memory; simply press a... | |
| • Dual probe input for multi-parameter measurement • Store 2700 data points—download later to your PC via RS-232 interface • Display measurements numerically or graphically • Three probe types available; | |
| • Easily transfer data using an SD card from your meter to a PC • Four-function instrument measures humidity, dew point, wet-bulb and temperature • Adjustable datalogging sampling time settable... | |
| • Easily transfer data using an SD card from your meter to a PC • SD memory card stores up to 5.9 million readings • Adjustable data logging sampling time... | |
| • Ergonomically designed meter with datalogger • Calculates dew point and wet bulb • Use as part of regular HVAC maintenance The Fluke 971 meter is built for field use... | |
| • Features alcohol-filled thermometer Use this indicator for RH and temperature readings in your lab, office, or computer room. Instrument requires no batteries or power. This indicator features a <deg>F/<deg>C... | |
| • Formulates the effects of temperature, humidity and sunlight to develop a heat index reading. • Small, handy and easy to operate Meter displays relative humidity, temperature, heat index, and... | |
| • Heat Stress Index measures how hot it feels when humidity combines with temperature, air movement, and radiant heat • In/Out WBGT function displays the heat index value with or... | |
| • Hygro-Thermometer with Super Large 4.3" (109mm) Digit Clock Display • Receives Time Code from NIST Radio Station WWVB • Automatically adjusts year, date, day, hour, minute, second, and DST... | |
| • Ideal for alerting users of possible mold hazard conditions • Monitors relative humidity, temperature, and dew point • Sound and light alarm activates when humidity level exceeds three presets... | |
| • Ideal for alerting users of possible mold hazard conditions • Monitors relative humidity, temperature, and dew point • Sound and light alarm activates when humidity level exceeds user preset... | |
| • Ideal for measuring, monitoring and displaying temperature and humidity • Displays temperature and humidity • Min/Max memory and °F/°C switch • Wall or desk mountable The General Tools Wall... | |
| • Ideal for measuring, monitoring and displaying temperature and humidity • Displays temperature and humidity • Min/Max memory and °F/°C switch • Wall or desk mountable Also has a clock... | |
| • Ideal for monitoring environmental conditions within the workplace • Compact size allows for convenient storage Meters feature min/max memory with rest, data hold, degF/degC reading, and auto shutoff with... | |
| • Ideal for quick monitoring of ambient conditions in hard-to-reach locations • Head swivels 180<deg><emdash> allows easy viewing at any angle These humidity sticks are small enough to fit in... | |
| • Ideal for use in harsh environments like labs, production and the food industry • IP40-rated humidity sensor • Compact size allows for convenient storage These meters feature a robust... | |
| • Ideal for use in harsh environments like labs, production and the food industry • IP40-rated humidity sensor • Compact size allows for convenient storage IP67-rated housing and key pad... | |
| • Ideal for use in the HVAC, IAQ, and environmental industries • Reliable measurements, guaranteed! Precalibrated to NIST-traceable standards. • <tol>2% basic RH accuracy The Digi-Sense handheld thermohygrometers provide accurate... | |
| • Ideal for use in the HVAC, IAQ, and environmental industries • The probe is able to get in to hard-to-reach areas with the optional extension cable or wireless handle... | |
| • Large 10'' dial display allows you to view temperature from a distance View temperature conditions from a distance with the big 10'' diameter thermohygrometer. Ideal for the laboratory or... | |
| • Lightweight, ergonomic design allows for easy, one-hand operation • Activate backlight when measuring in low-lit areas This digital humidity meter provides excellent response time to changes in temperature, good... | |
| • Lightweight, pocket-sized meter with superior accuracy • Larger graphic display that shows when the measurement is stabilized • Provides 6 calculated measurements: RH, Temperature, Td, Tw, a x, h... | |
| • Measures relative humidity with <tol>2% accuracy • Water vapor in GPP (g/kg) – Model RH490 Precision capacitance humidity sensor offers fast response. Slim design with rubberized sides for better... | |
| • Measures relative humidity with <tol>2% accuracy Precision capacitance humidity sensor offers fast response. Slim design with rubberized sides for better grip and easy, one-handed operation. The dual LCD provides... | |
| • Measures Wet Bulb, Dew Point, Temperature and Relative Humidity (0.0 to 99.9%RH) • Audible and visual alarm alerts when temperature and humidity are out of user set points • | |
| • Meets today’s stringent QC standards • Meets federal CLIA Specification 93.1207 • Provides a permanent hard-copy of the results • NIST Traceable Provides a permanent record by printing current... | |
| • Microprocessor-based for quick and easy calibration • Download data to PC via RS-232 Measure temperature and humidity with these thermohygrometers. Probe is replaceable if damaged. These meters feature data... | |
| • MIN/MAX buttons display stored values Thermohygrometer displays temperature compensated relative humidity in % RH and temperature in <deg>F or <deg>C. Stores minimum and maximum RH and temperature readings<emdash>just press... | |
| • Monitor and record conditions throughout your entire facility • Up to sixteen easily modified displays can be stored and recalled at the touch of a single button • Built-in... | |
| • Monitor parameters with high and low alarm levels • Audible alarm and flashing display actuate when high or low limits are exceeded Thermohygrometers accurately measure humidity and temperature, and... | |
| • Monitor relative humidity, temperature, wet bulb, and dew point • IR thermometer allows quick non-contact surface temperature measurements • Meter can be calibrated in the field using optional salt... | |
| • Monitor temperature and humidity conditions in labs, offices, and storage areas Mount these thermohygrometers on a wall or flip out the stand to use them on your desktop.| Choose... | |
| • Monitor temperature and humidity conditions in labs, offices, and storage areas This temperature/humidity indicator shows the exact air conditions in labs, hoods, stock rooms, and more. LCD also indicates... | |
| • Monitor temperature and humidity conditions in labs, offices, and storage areas This thermohygrometer is perfect for both indoor and outdoor applications. Large, 1 1/8'' H display can be read... | |
| • Monitor temperature and humidity from up to 100 feet away | |
| • Monitors heat index during hot and humid days to prevent heat stroke • Pen-sized design makes it convenient to fit into your pocket • User-programmable alarm warns you when... | |
| • No batteries or external power are required for operation Monitor conditions of your lab, office, or food storage area with this economical thermohygrometer. Instrument features easy-to-read dial indicators for... | |
| • Optional thermistor probe lets you calculate T1 - T2 Compact meter is ideal for field applications<emdash> it displays relative humidity and temperature simultaneously, and dew point or wet bulb... | |
| • Pocket size with quick and reliable measurements Pen displays relative humidity and temperature simultaneously. Min/max function displays and holds the maximum humidity and temperature values since power-up in memory; | |
| • Portable, lightweight and easy-to-use • User selectable dual display shows humidity/temperature , humidity/dew point, barometer/temperatur e, or barometer/humidity • Water-resistant design with O-ring seal and membrane keypad • NIST... | |
| • Professional and reliable basic use thermohygrometer • Small, handy and easy to operate • Professional grade drift-fee sensor • 2.5% RH accuracy The Pocket-Line, is pocket sized, so it... | |
| • Professional and reliable long-term use thermohygrometer • Meter requires the probes to be ordered separately from a impressive range of options These meters have an impressive range of optional... | |
| • Provide fast, accurate measurements Choose an indicator for %RH measurement only, %RH and <deg>F measurements, or %RH, <deg>F and <deg>C measurements. All models have a cellulose RH sensor that... | |
| • Records data on an SD card in Excel® format for easy transfer to a PC for analysis • Four-function instrument measures humidity, dew point, wet-bulb and temperature • Datalogging... | |
| • Rugged, compact meter with ergonomic-grip design • Compact easy to grip design • Easy-to-use keypad The Cole-Parmer family of air measuring instruments offers different levels of functionality, allowing you... | |
| • Simply point and read the result. • Humidity sensor is thin film capacitance • Self-contained unit • NIST traceable The perfect quality-control unit that displays humidity and temperature quickly... | |
| • Simultaneous display of Temperature and Humidity • Built-in memory stores maximum/minimum readings • Clear button resets maximum/minimum measurements • Temperature: 14 to 140°F • Humidity: 10% to 99% RH... | |
| • Simultaneously displays time, humidity, and temperature • Clock displays 12/24 hour time • Max/Min with 'reset' function • Humidity: 10 to 85% • Temp: 14 to 140°F or -10... | |
| • Slim design with built-in sensor for one-handed operation Meter utilizes a thin film capacitance sensor for humidity and a semiconductor sensor for temperature measurements. Compact design is ideal for... | |
| • Stainless steel 12 mm diameter probe with brass filter • Probe head can be exposed up to 180C for a short period of time | |
| • Switch-selectable <deg>F or <deg>C scale Easily mount this thermohygrometer in your office, laboratory, greenhouse, or food storage environments. This thermohygrometer remains accurate and stable without maintenance or adjustments. Case... | |
| • Take in-line measurements with a handheld meter • Handheld meter withstands condensation for use in pressurized spaces • Drycap<reg> sensor technology provides accuracy, reliability, long-term stability, and fast response... | |
| • Temperature/RH sensor with 7-ft cable allows remote readings • Display shows current, maximum and minimum temperature or RH readings • Alarm sounds when user-selected temperature or RH parameters are... | |
| • The meters use a precision capacitance sensor to deliver accurate performance with long term stability. • Dual display • Relative function monitors humidity and temperature changes • Extended probe... | |
| • Thin 4 mm diameter probe | |
| • Three tools in one<emdash>measure temperature, humidity, and infrared temperature • Safe, noncontact temperature readings • Laser pointer improves infrared aim and accuracy Thermohygrometer simultaneously displays humidity and probe temperature,... | |
| • Traceable to NIST for accuracy Hygrometer/Dew Point/Thermometer with 0.01 resolution, data logger, and computer output|Unit simultaneously displays humidity or dew point and temperature. One of the newest and fastest... | |
| • Use your smartphone or tablet to take quick, general readings and analyze the data • Graphically plot humidity and temperature changes over time Unique technology lets you take quick... | |
| Thermohygrometer | |
| Use with 37803-29 and 37803-12. |