Cole-Parmer Datasheets for Ball Valves
Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves are used in situations where tight shut-off is required. They are wide duty valves, able to transfer gases, liquids and liquids with suspended solids (slurries).
Ball valves provide tight shut-off and characterizable control. They have high rangeability due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves.
Ball Valves: Learn more
| Product Name | Notes |
|---|---|
| • Excellent in applications where fast action and full bore pumping are needed • Rugged design for dirty system use • Corrosion resistant<emdash>316 L stainless steel with PTFE seats • | |
| • Full flow design ensures maximum operating efficiency • Blow-out proof stems Mini brass ball valves are designed for use in confined and hard-to-reach areas and are ideal for use... | |
| • Full flow design ensures maximum operating efficiency • Blow-out proof stems Stainless steel ball valves are ideal for use in corrosive environments such as chemical plants, refineries, and steel... | |
| • Glass reinforced polypropylene (PP) body with a polysulfone ball and EPDM seals • NSF 51 listed • FDA compliant for contact with food • All plastic design is leak... | |
| • Maximum pressure: 125 psi (8.6 bar) • Maximum temperature: 140<deg>F (60<deg>C) | |
| • NEMA 4X polypropylene housing for harsh operating conditions • Thermal overload circuit protects the motor from burnout and overheating | |
| • Provides security and safety where most needed • Smooth flow path reduces pressure loss • Corrosion-resistant thermoplastic ensures long life • PTFE shaft bearing and seats eliminate friction and... | |
| • PTFE wetted parts allow for maximum chemical resistance • Ideal for use in semiconductor or pharmaceutical manufacturing and chemical processing • Bidirectional 1/4-turn from OFF to ON • PTFE... | |
| • Quarter-turn valves offer numerous standard features • Four limit switches provide electrical control of actuator • NEMA 4X electrical enclosure • Position indicators show yellow for open and red... | |
| • True union ball valve with added safety and functionality for a diverse range of applications • PTFE ball seat with high abrasion resistance • Built-in tool for easy adjustment... | |
| • Wetted parts: 316 stainless steel with a sanitary finish and PTFE seals. Ball valves feature a unique design that allows for easy in-line servicing. Valve seats are made of... | |
| Ball valves give you precise control over the entire 180<deg> range. True union design lets you remove wetted parts. Valves have Viton<reg> body seals and seats. Less than 5" overall... | |
| Ball Valves | |
| Control flow with the 90<deg> rotating handle. Valves have seals made of Viton<reg> fluoroelastomer and seats made of PTFE. Maximum pressure is 150 psi at 32<deg>F (10.3 bar at 0<deg>C); | |
| CPVC valve, double Viton(R) seals, NEMA 4X polypropylene housing | |
| Female/female valves | |
| Female/male valves | |
| Foot valve screens | |
| PVC valve, double Viton(R) seals, NEMA 4X polypropylene housing | |
| These PVC valves have EPDM O-rings and seats made of PTFE. Connections are true union NPT(F) pipe thread. True union design allows you to separate the valve body without removing... | |
| Three-way valves | |
| Two-way (right angled) valves | |
| Two-way (straight) valves |