Cole-Parmer Datasheets for Tubing
Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections.
Tubing: Learn more
| Product Name | Notes |
|---|---|
| • <b>Formulation:</b> Tygon<reg> E-3603 • <b>Applications:</b> General laboratory, food and beverage, biopharmaceutical, analytical instruments. • <b>Characteristics:< /b> Non-DEHP, phthalate free. Long life, chemical resistant, nonoxidizing; able to bend to sharp... | |
| • Combines biocompatibility of silicone with chemical resistance similar to Tygon® • Very low protein binding • Heat sealable, weldable • Economical tubing <b>Applications</b>: General-purpose lab uses requiring high performance... | |
| • Combines biocompatibility of silicone with chemical resistance similar to Tygon<reg> • Very low protein binding • Heat sealable and weldable • Economical tubing <b>Applications</b>: General-purpose lab uses requiring high... | |
| • Convenient and cost-effective • Excellent biocompatibility • Broad chemical resistance • Meets USP criteria • FDA compliant Economical Masterflex® C-Flex® pump tubing is now available in convenient bulk packs. | |
| • Excellent chemical resistance and long pumping life! • Now meets USP Class VI requirements! • Flexible outer jacket acts as an insulating layer to absorb and dissipate heat from... | |
| • Fast, efficient cryogenic grinding at -196<deg>C<emdash>id eal for plastics! | |
| • FDA compliant • Optically inspected and factory tested. • Ensures that your tubing is clean, free from defects, and performs to exact specifications. • Thirteen tubing formulations are available. | |
| • For use with Masterflex<reg> multichannel pump heads | |
| • High-performance pump tubing for challenging applications • Nontoxic and nonhemolytic with excellent biocompatibility • Long pumping life; pump at continuous pressures up to 40 psi • Low extractables and... | |
| • High-performance pump tubing for challenging applications • Nontoxic and nonhemolytic with excellent biocompatibility • Longest life of all Tygon formulations • Pump at continuous pressures up to 40 psi... | |
| • High-performance pump tubing for challenging applications • Nontoxic and nonhemolytic with excellent biocompatibility • Longest pumping life of all Tygon formulations • Pump at continuous pressures up to 40... | |
| • Ideal for high-tempeature food and beverage applications. • Similar to Norprene® (06404) but with FDA approval. • Excellent for food/dairy applications. • Longest life, good flow consistency. • Heat... | |
| • Ideal for transferring hydrocarbons, gasoline, kerosene, heating oils, cutting compounds, and glycol based coolants <b>Applications</b>: Fuels and industrial lubricants—gasolin e, kerosene, heating oils, cutting compounds, and glycol-based coolants.|<b>Charact eristics</b>:... | |
| • Long life tubing for any Masterflex<reg> pump used in your pharma and bioprocess applications • Combines biocompatibility of silicone with chemical resistance similar to Tygon • Longest life of... | |
| • Long life tubing for any Masterflex<reg> pump used in your pharma and bioprocess applications <b>Applications</b>: General-purpose lab uses requiring high performance and long life.|<b>Characteris tics</b>: Exceptional tensile and tear... | |
| • Long tubing life • Ultra smooth inner surface • Fewer extractables • Similar to silicone with chemical compatibility of Tygon<reg> • Nontoxic; no leachable plasticizers • Lower gas permeability... | |
| • Many world complance classifications - one choice for a global food/sanitary pump tubing • Designed especially for handling food products. • Bore is extremely smooth (better than most stainless... | |
| • Physical properties similar to silicone with chemical compatibility of Tygon®. • Heat sealable and weldable. • Inexpensive. • Biocompatible. <b>Application suitability: </b>| Acids Good| Alkalies Good| Organic solvents Not... | |
| • Safely use cryogenic vials in liquid phase of nitrogen Polyethylene tubing prohibits entrapment of liquified nitrogen inside the vial<emdash>reduces risk of possible explosion or biohazard release. <b>Note:</b> One case... | |
| • Similar to Norprene®, with FDA compliant materials • Excellent for food and dairy applications • Good flow consistency • Heat and ozone resistant • Heat sealable, nonaging, and nonoxidizing... | |
| • Smooth inner surface unaffected by common commercial sanitizers • Nontoxic <b>Applications</b>: Food and beverage processing and dispensing.|<b>Chara cteristics</b>: Nonwetting, odorless, tasteless, and nontoxic. Transparent. | |
| • Smooth inner surface unaffected by common commercial sanitizers <b>Applications</b>: Food and beverage processing and dispensing.|<b>Chara cteristics</b>: Nonwetting, odorless, tasteless, and nontoxic. Transparent. | |
| • Ultra low spallation protects fluid purity<emdash>ideal for sensitive and costly fluids and for filtration applications • Nontoxic and nonhemolytic with excellent biocompatibility • Long pumping life; pump at continuous... | |
| • Very low spallation and low extractables • Nontoxic and nonhemolytic (similar to PharMed® BPT); • Biocompatible. • Long life even under pressure; up to 1000 hours at 2.7 bar... | |
| <b>Applications</b>: Food and beverage processing and dispensing.|<b>Chara cteristics</b>: Nonwetting, odorless, tasteless, and nontoxic. Transparent. | |
| <b>Applications</b>: For applications requiring excellent chemical, heat, ozone, and ultraviolet (UV) light resistance.|<b>Chara cteristics</b>: Nonconductive, heat-sealable, nonaging, nonoxidizing, with superior acid and alkali resistance. Opaque black. | |
| <b>Applications</b>: Fuels and industrial lubricants—gasolin e, kerosene, heating oils, cutting compounds, and glycol-based coolants.|</b>Charac teristics: Resists most hydrocarbons, embrittlement, and swelling. Ozone- and UV-resistant; low extractability. Translucent yellow. | |
| <b>Applications</b>: Fuels and industrial lubricants—gasolin e, kerosene, heating oils, cutting compounds, and glycol-based coolants.|<b>Charact eristics</b>: Resists most hydrocarbons, embrittlement, and swelling. Ozone- and UV-resistant; low extractability. Translucent yellow. | |
| <b>Applications</b>: General-purpose lab uses requiring high performance and long life.|<b>Characteris tics</b>: Exceptional tensile and tear strength; good biocompatibility; low gas permeability; and a smooth surface. Opaque white. | |
| <b>Applications</b>: Ideal for the food, dairy, and beverage industries.|<b>Chara cteristics</b>: Heat, ozone, and UV light resistant; nonaging; nonoxidizing; superior acid and alkali resistance. Opaque beige. | |
| <b>Applications</b>: Laboratory, pharmaceutical processing, and biotech applications for pump lines.|<b>Characteri stics</b>: Excellent chemical resistance. Excellent life and durability under pressure with low spallation. Plasticizer-free inner liner with elastomer jacket. Opaque. | |
| <b>Applications:</b> Acid and solvent transfer; high-temperature work.|<b>Characteris tics:</b> Opaque black.|<b>Certificat ion:</b> Tubing is manufactured according to GMP. |<b>Temperature range:</b> –25 to 399<deg>F (–32 to 204<deg>C)|<b>Steril ize:</b> Not recommended. | |
| <b>Applications:</b> Demanding lab, chemical, electrical, mechanical, pharmaceutical, and automotive applications. Excellent for the transfer of extreme temperature or highly corrosive materials. Also good for high-purity work.|<b>Characteris tics:</b> Chemically inert, nontoxic,... | |
| <b>Applications:</b> Demanding lab, chemical, electrical, mechanical, pharmaceutical, and automotive applications. For the transfer of high-temperature or highly corrosive materials. Also good for high-purity work.|<b>Characteris tics:</b> Chemically inert, nontoxic, and virtually... | |
| <b>Applications:</b> FDA compliant food or laboratory applications, acid and solvent transfer, high temperature work. |<b>Characteristics: </b> Good chemical resistance, opaque white. |<b>Certification:</ b> FDA compliant. |<b>Temperature range:</b> -25 to 400<deg>F(-32... | |
| <b>Applications:</b> For applications requiring excellent chemical, heat, ozone, and ultraviolet (UV) light resistance.|<b>Chara cteristics:</b> Nonconductive, heat-sealable, nonaging, nonoxidizing, with superior acid and alkali resistance. Opaque black.|<b>Certificat ions:</b> Tubing is manufactured... | |
| <b>Applications:</b> For use with cell cultures, vessel and tank transfer, pump applications and cold storage.|<b>Characte ristics: </b>C-Flex<reg> formula 082, clear, animal derived component free (ADCF) resin and reinforced with polyester... | |
| <b>Applications:</b> General-purpose lab use.|<b>Characterist ics:</b> Fair chemical and abrasion resistance, odorless, nontoxic, and transparent.|<b>Cert ification:</b> Tubing is manufactured according to GMP.|<b>Temperature range:</b> –45 to 180<deg>F (–43 to 82<deg>C)|<b>Sterili ze:</b> Ethylene... | |
| <b>Applications:</b> General-purpose lab uses requiring high performance and long life.|<b>Characteris tics:</b> Exceptional tensile and tear strength, good biocompatibility, excellent chemical resistance, low gas permeability, and a smooth surface. Opaque white.|<b>Certificat... | |
| <b>Applications:</b> Ground water sampling and other sampling and monitoring uses that require the high purity and chemical inertness of FEP.|<b>Characterist ics:</b> Chemically inert, non-toxic FEP-liner with a durable polyethylene jacket. | |
| <b>Applications:</b> Pharmaceutical, biotech, and general-purpose lab uses requiring high performance. Economical alternative to platinum silicone.|<b>Charact eristics:</b> Exceptional tensile and tear strength, good biocompatibility, excellent chemical resistance, low gas permeability, and... | |
| <b>Applications:</b> Pharmaceutical, biotechnology, environmental, semiconductor processing, food and beverage, autoanalyzer, and nuclear applications.|<b>Cha racteristics:</b> Superior surface smoothness and clarity, low extractables with deionized water and acids, high resistance to stress... | |
| <b>Applications:</b> Pharmaceutical, biotechnology, food and beverage, aerospace, and general lab applications.|<b>Cha racteristics:</b> Peroxide-cured, excellent heat resistance, low compression set, odorless, nontoxic, translucent.|<b>Cert ification:</b> Elastomer is FDA-compliant (21 CFR 177.2600) and... | |
| <b>Applications:</b> : Demanding lab, chemical, electrical, mechanical, pharmaceutical, and automotive applications. Good for high-purity work. PTFE tubing withstands extreme temperatures. |<b>Characteristics: </b> Chemically inert, nontoxic, and virtually nonporous. Excellent crack-... | |
| <b>Applications:</b> Bioprocess, biopharmaceutical, single-use assemblies, process filling, sampling.|<b>Charact eristics:</b> Animal-derived component-free (ADCF). Sealable and weldable. Noncytotoxic and nonpyrogenic; excellent resistance to concentrated acids and alkalis. |<b>Certifications:< /b>Meets USP Class VI... | |
| <b>Formulation:</b> Tygon ND-100-80|<b>Applica tions:</b> General laboratory and pharmaceutical use, especially with precision injection or dispensing applications. Also excellent with low-flow peristaltic pump applications.|<b>Cha racteristics:</b> Extremely flexible. Non-toxic; nonpyrogenic; biocompatible. Crystal... | |
| <b>Formulation:</b> Tygon<reg> E-3603 vacuum|<b>Applicatio ns:</b> General lab, food and beverage, and biopharm. Vacuum service of 29.9†Hg (760 mm Hg) at 73°F (23°C).|<b>Characte ristics:</b> Non-DEHP, phthalate-free plasticizer. Flexible, biodegradable, crack-resistant,... | |
| <b>Formulation:</b> Tygon<reg> E-3603|<b>Applicatio ns:</b> General laboratory use.|<b>Characterist ics:</b> Long life, won't age or oxidize, fits tightly to glass and metal, bends to small radius curves, nontoxic. Transparent.|<b>Cert ifications:</b> FDA compliant. | |
| Cole-Parmer is pleased to introduce a new addition to the C-Flex family of tubing for your most critical applications! C-Flex ADCF is animal-derived component-free.|<b>C haracteristics:</b> Exceptional tensile and tear strength,... | |
| High flexibility and excellent chemical resistance. Corrugations prevent kinking and help tubing retain its shape without limiting pressure or vacuum abilities. Simply cut this custom-extruded tubing to desired length. Sold... | |
| Keep your flame photometer system running smoothly with these replacement parts. Parts are for the flame photometers, along with the automatic diluter and autosampler. | |
| Microbore Tubing | |
| Pump Tubing | |
| Reduce unpacking time, save money on shipping, and ensure that you always have enough tubing on hand with bulk tubing. It's now available in Norprene<reg>, PharMed<reg>, platinum-cured silicone, or Tygon<reg> | |
| Reduce unpacking time, save money on shipping, and ensure that you always have neough tubing on hand with bulk tubing. It's now available in Norprene<reg>, PharMed<reg>, platinum-cured silicone, or Tygon<reg>Lab... | |
| Stopped Pump Tubing | |
| This PVC hose is ideal for transfer, vacuum, and high flow rate applications. Heavy-duty, flexible construction resists moisture and chemical corrosion. "Spring-back" coil provides optimum crush resistance. maximum operating pressure... | |
| Tubing | |
| Use this translucent tubing in extreme temperatures and in harsh chemical environments. It's chemically inert, has low permeability, and has the lowest friction coefficient of any tubing. Temperature range is... | |
| Use this transluscent tubing in extreme temperatures and in harsh chemical environments. It's chemically inert, has low permeability, and has the lowest friction coefficient of any tubing. Temperature range is... |
| Next >> |