Cole-Parmer Datasheets for Rotary Lobe Pumps
Rotary lobe pumps are positive displacement (PD) pumps that use rotating lobes to direct flow.
Rotary Lobe Pumps: Learn more
| Product Name | Notes |
|---|---|
|
LH320C-NVSW1-230 - Sanitary Wash-Down Rotary Lobe Pump, 13 GPM, 230 VAC, Single-phase -- GO-75201-02
|
• Low maintenance rotary lobe pumps conform to 3A sanitary standards • Front mounted shaft seals are fully accessible from the front of the pump for easy replacement without disturbing... |
| • Low-maintenance rotary lobe pumps conform to 3A Sanitary Standards • Vertical connections facilitate CIP and SIP practices • Front-mounted shaft seals are fully accessible from the front of the... |