Cole-Parmer Datasheets for Totes and Bins
Totes and bins are containers used for the storage and handling of parts and materials
Totes and Bins: Learn more
| Product Name | Notes |
|---|---|
| • Handles provide easy lifting Durable, corrosion-resistant HDPE containers have mesh sides and bottom for easy viewing, rinsing, and drying. Straight sides allow stable stacking- all four sizes stack together. | |
| • Made from industrial-grade HDPE Attached lids never get lost! Lids snap securely shut up to protect contents; use a padlock (not included) to lock up valuables. Reinforcing ribs and... | |
| • Portable and space saving Storage basket folds flat for storage or transport<emdash>mea sures only 2-3/4'' high when folded. Stack securely in either collapsed or open position; carry basket in... | |
| • Snap-shurt covers retain contents even if overturned Choose from three materials: transparent polystyrene (PS); sturdy, crystal-clear K-resin; or translucent, heavy-duty polypropylene (PP). Trans-Boxes containers with snap-shut covers are available... | |
| • Sturdy, one-piece construction resists rust, water, and corrosion ESD AkroBins These electrostatic-dissip ative (ESD) bins allow you to create a safe and convenient storage system for parts handling and... | |
| • Sturdy, one-piece construction resists rust, water, and corrosion Large size AkroBins HDPE storage bins are unaffected by weak acids and alkalis, and can be autoclaved to 250ºF (121ºC). Reinforced... | |
| • Sturdy, one-piece construction resists rust, water, and corrosion Standard size AkroBins HDPE storage bins are unaffected by weak acids and alkalis, and can be autoclaved to 250ºF (121ºC). Reinforced... | |
| • Sturdy, one-piece construction resists rust, water, and corrosion | |
| • Tote boxes contain leaks or spills; rounded interior edges allow easy cleaning • Maximize storage space — stack boxes when full and nest inside each other when empty Use... | |
| Access supplies quickly with bins that open to an ample 45<deg> angle. Bins are clear and impact-resistant<emd ash>locate parts and check inventory at a glance. Lift out any bin from... | |
| Design your own storage or inventory system with these versatile storage bins and racks. Stack bins on your existing shelves, or attach them to the optional racks sold separately below. | |
| Storage Bins |