Cole-Parmer Datasheets for Check Valves
Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves.
Check Valves: Learn more
| Product Name | Notes |
|---|---|
| • Ideal for high-purity, low pressure • Zero maintenance • No metal components<emdash>in ert flow path • No back flow leakage with back pressure of 0 to 100 psi Unlike... | |
| • Ideal for low-pressure applications Choose from economical LDPE with neoprene disc; autoclavable PP with neoprene disc; or autoclavable PP with Hastelloy C<reg> springs, O-rings made of Viton<reg>, and built-in... | |
| • Ideal for water and wastewater treatment • Provides oxygenation and mixing capabilities essential for biological treatment processes Diffuser aeration systems provide increased oxygen content to wastewater in treatment facilities. | |
| • Use with liquids and gases for pressure or vacuum applications • Breaking pressure is 0.18 psi, closing pressure is 0.014 psi • Install in any position <b>Note:</b> Valves require... | |
| All valves have Viton<reg> diaphragms. | |
| Constructed of acetal, NBR rubber, and 303 stainless steel. Maximum temperature is 150<deg>F (66<deg>C). Install in any position. | |
| Designed for use with corrosive fluids of varying viscosities in chemical, microelectronics, and petroleum industries. | |
| Foot valve screens | |
| MIDI Check Valve | |
| PP stopcocks have plugs made of PTFE and are autoclavable. Maximum temperature is 275<deg>F (135<deg>C); maximum pressure is 10 psi; (Nalgene<reg>). PVDF stopcocks are rated for 464<deg>F (240<deg>C); maximum pressure... | |
| Use these push-to-connect check valves for rigid and semirigid plastic tubing. Acetal body with EPDM O-rings. Temperature range of 34<deg>F (1.1<deg>C) to 150<deg>F (65.6<deg>C). | |
| Valves have body made of PFA and O-ring seals made of Viton<reg>. Max pressure is 100 psi; temperature range is 0 to 300<deg>F (–18 to 149<deg>C). Install in any position.<br> | |
| Valves with socket and NPT(F) threaded connectors |