Cole-Parmer Datasheets for Industrial Floor Mats
Industrial floor mats include rubber mats and matting, modular floor mat systems, and other matting for traction, impact protection, worker ergonomics and comfort. They can include functional features such as ESD protection.
Industrial Floor Mats: Learn more
| Product Name | Notes |
|---|---|
| • Adhesive-coated mats capture dirt and dust so you don't track it into the cleanroom Adhesive-coated polyethylene surfaces remove dirt from shoes and cart wheels. When the top layer is... | |
| • Beveled edges prevent tripping • Tough rubber surface with buoyant rubber sponge base • Ideal for work stations and assembly lines <B>Custom length mats are sold by the foot. | |
| • Beveled edges prevent tripping • Tough rubber surface with buoyant rubber sponge base • Ideal for work stations and assembly lines | |
|
420.12x2x3AMBL - Wearwell Tile-Top Antifatigue Mats, 24" x 36", 1/2"H, blue and white -- GO-09410-74
420.12x3CUTAMBL - Wearwell Tile-Top Antifatigue Mats, Custom Length, 3'W, 1/2"H, Blue -- GO-09410-84
|
• Features Micro-pure<tm> permanently antimicrobial surface • Nitrile-composite sponge base enhances comfort, reduces stress, and relieves tired feet • Vinyl surface features an extra wear layer for abrasion and chemical... |
| • Interlocking, modular design allows coverage of any size work area. • Superior drainage capacity • Mats easily snap together to fit any configuration • Ideal for use in wet,... | |
| • Maximum performance and quality ensured by consistent adhesive coverage on each layer of matting. Multi-layer mats are available in 30 or 60 layer versions. Each layer of the mat... | |
| • Modular anti fatique, anti slip mats keep employees safe and comfortable • Grit Works <reg> mats should be used where slip hazards such as grease and oil are present. | |
| • Prevent debris and bacteria from entering sterile areas • Reusable and economical<emdash>re place your multilayer adhesive mats • Permanently tacky surface removes particles off shoes and wheels; contaminates remain... | |
| • Protect workers from harmful or deadly electrical shock • ASTM D178-01 specifications High-performance, nonconductive vinyl mats insulate workers, protecting them from deadly shocks generated by high-voltage equipment. Mats are... | |
| • Protect workers from harmful or deadly electrical shock • Military 15562F specifications High-performance, nonconductive vinyl mats insulate workers, protecting them from deadly shocks generated by high-voltage equipment. Mats are... | |
| • Resistant to chemicals, abrasions, dirt, and moisture • Double-thick, urethane-coated PVC sponge for comfort and durability • Ideal for labs, pharmacies, and medium traffic areas Note: for custom length... | |
| • Resistant to chemicals, abrasions, dirt, and moisture • Double-thick, urethane-coated PVC sponge for comfort and durability • Ideal for labs, pharmacies, and medium traffic areas | |
| • Substantial, modular, and easy to use <ul>|<li>Keep workers productive, safe, and comfortable all day, every day|<li>Extremely versatile<emdash>mat s interlock on all sides to cover entire floor areas, long assembly... | |
| • Textured vinyl surface is abrasion- and slip-resistant • PVC/nitrile material beneath surface for nonflammable and chemically resistant mat • Heavy duty, long term performance <B>Custom length mats are sold... | |
| • Textured vinyl surface is abrasion- and slip-resistant • PVC/nitrile material beneath surface for nonflammable and chemically resistant mat • Heavy duty, long term performance | |
| • Wet anti-fatigue mat provides dry footing as liquid and debris settle between domes. Domed surface ''massages'' feet; flexible rubber formulation will not harden over time. Thickness: 1/2''. | |
| Adhesive mats measure 45.5 in L x 18 in W x.0625 thick. | |
| Footwear sanitizing | |
| Refill | |
| Starter Kit |