Cole-Parmer Datasheets for Pipe Fittings
Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations.
Pipe Fittings: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| • Fittings use the natural protection of Silver (Ag) to prevent growth of microorganisms • Prevents growth of bacteria, fungi, mold, and mildew • Meets EPA standards • NSF 51,... | |
| • Quick and easy assembly Available in a variety of materials and configurations to meet your need. Adapts from a NPT male thread to a hose barb. | |
|
Barbed NPT male pipe adapter elbows, Kynar, 1/4" NPT x 1/4" ID, 1/8",1-9/32",1-13/32" -- GO-30704-35
|
Barbed Fitting |
| Compression Fitting | |
| Good chemical resistance. Usable from -50 to 250ºF (-46 to 121ºC). | |
| Straight-Through Fitting | |
| Threaded Fitting | |
| Very good chemical resistance. Rated to 220 psi maximum at 77ºF ( 25ºC). Usable from 32 to 212ºF (0 to 100ºC). |
| Next >> |