Cole-Parmer Masterflex Tygon E-LFL extension tubing, 1.60mm ID, 100ft/pk GO-06449-37

Description
Applications: General laboratory use; provides longer life with peristaltic tubing pumps.|Characteri stics: Long life; won’t age or oxidize. Bends to small radius curves. Nontoxic and transparent.|Cert ifications: USP Class VI requirements, EP 3.2.6, and FDA compliant.|Temper ature range: –58 to 165°F (–50 to 74°C)|Sterilize< /b>: Ethylene oxide or autoclave for 30 min at 250°F (121°C), 15 psi (1 bar). After autoclaving, dry at no more than 150°F (66°C) for 2 to 21⁄2 hours. To complete your Ismatec® pumping system, order extension tubing. Tubing comes in various formulations for almost any pumping application. Use this tubing with any of the Ismatec standard cartridge pumps and pump heads. Cartridges withstand pressures up to 45 psi (2.9 bar). Masterflex Tygon® E-LFL® Microbore Tubing for Laboratory Equipment and other Tubing are available to order online. Click any Microbore Tubing category to view all models. Contact our Application Specialists for personal assistance.
Description
Applications: General laboratory use; provides longer life with peristaltic tubing pumps.|Characteri stics: Long life; won’t age or oxidize. Bends to small radius curves. Nontoxic and transparent.|Cert ifications: USP Class VI requirements, EP 3.2.6, and FDA compliant.|Temper ature range: –58 to 165°F (–50 to 74°C)|Sterilize< /b>: Ethylene oxide or autoclave for 30 min at 250°F (121°C), 15 psi (1 bar). After autoclaving, dry at no more than 150°F (66°C) for 2 to 21⁄2 hours. To complete your Ismatec® pumping system, order extension tubing. Tubing comes in various formulations for almost any pumping application. Use this tubing with any of the Ismatec standard cartridge pumps and pump heads. Cartridges withstand pressures up to 45 psi (2.9 bar). Masterflex Tygon® E-LFL® Microbore Tubing for Laboratory Equipment and other Tubing are available to order online. Click any Microbore Tubing category to view all models. Contact our Application Specialists for personal assistance.

Suppliers

Company
Product
Description
Supplier Links
Masterflex Tygon E-LFL extension tubing, 1.60mm ID, 100ft/pk - GO-06449-37 - Cole-Parmer
Vernon Hills, IL, United States
Masterflex Tygon E-LFL extension tubing, 1.60mm ID, 100ft/pk
GO-06449-37
Masterflex Tygon E-LFL extension tubing, 1.60mm ID, 100ft/pk GO-06449-37
Applications: General laboratory use; provides longer life with peristaltic tubing pumps.|Characteri stics: Long life; won’t age or oxidize. Bends to small radius curves. Nontoxic and transparent.|Cert ifications: USP Class VI requirements, EP 3.2.6, and FDA compliant.|Temper ature range: –58 to 165°F (–50 to 74°C)|Sterilize< /b>: Ethylene oxide or autoclave for 30 min at 250°F (121°C), 15 psi (1 bar). After autoclaving, dry at no more than 150°F (66°C) for 2 to 21⁄2 hours. To complete your Ismatec® pumping system, order extension tubing. Tubing comes in various formulations for almost any pumping application. Use this tubing with any of the Ismatec standard cartridge pumps and pump heads. Cartridges withstand pressures up to 45 psi (2.9 bar). Masterflex Tygon® E-LFL® Microbore Tubing for Laboratory Equipment and other Tubing are available to order online. Click any Microbore Tubing category to view all models. Contact our Application Specialists for personal assistance.

<b>Applications</b>: General laboratory use; provides longer life with peristaltic tubing pumps.|<b>Characteristics</b>: Long life; won’t age or oxidize. Bends to small radius curves. Nontoxic and transparent.|<b>Certifications</b>: USP Class VI requirements, EP 3.2.6, and FDA compliant.|<b>Temperature range</b>: –58 to 165°F (–50 to 74°C)|<b>Sterilize</b>: Ethylene oxide or autoclave for 30 min at 250°F (121°C), 15 psi (1 bar). After autoclaving, dry at no more than 150°F (66°C) for 2 to 21⁄2 hours.
To complete your Ismatec® pumping system, order extension tubing. Tubing comes in various formulations for almost any pumping application. Use this tubing with any of the Ismatec standard cartridge pumps and pump heads. Cartridges withstand pressures up to 45 psi (2.9 bar).
Masterflex<reg> Tygon® E-LFL® Microbore Tubing for Laboratory Equipment and other Tubing are available to order online. Click any Microbore Tubing category to view all models.
Contact our <b>Application Specialists</b> for personal assistance.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Tubing
Product Number GO-06449-37
Product Name Masterflex Tygon E-LFL extension tubing, 1.60mm ID, 100ft/pk
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Tubing with Sires or Cables within the Walls - eTubing™ - New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details
KLEARON™ K018 Series 5/16 in. Nominal ID and 1/2 in. Nominal OD 68 Clear PVC Tubing|Master File - K018-0508X100 - Kuriyama of America, Inc.
Specs
Type Plastic; Structural
Material Poly Vinyl Chloride; PVC
Shape Round
View Details
Convoluted Tubing - 3774834004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Enflon® Extruded Tubes -  - Pexco
Specs
Type Plastic; Structural
Material Fluoropolymer
Shape Round
View Details