Cole-Parmer Datasheets for Eyewear
Eyewear includes safety devices, such as safety goggles, worn to protect the eyes.
Eyewear: Learn more
| Product Name | Notes |
|---|---|
| • Adjustable temples have four length settings<emdash>easi ly customize them for a secure fit • Ribbed, nonslip rubber nose-piece provides for all-day comfort Magnum Elite<tm> glasses feature a matte-finish platinum... | |
| • Adjustable temples have four length settings<emdash>easi ly customize them for a secure fit • Ribbed, nonslip rubber nose-piece provides for all-day comfort Magnum<tm> glasses feature a black frame.<br> |<b>Compliance:</b> | |
| • Adjustable temples have four length settings<emdash>easi ly customize them for a secure fit • Ribbed, nonslip rubber nose-piece provides for all-day comfort Mini-Magnum<tm> glasses are styled to fit individuals... | |
| • All-around venting prevents fogging even in humid environments and extreme temperatures • Angled lens for better visibility Frames are designed with pantascopic angle to improve work area visibility. Soft,... | |
| • Available for sale in the US only • A comfortable fit for virtually any size face • Adjustable temple length and lens inclination An anti-fog Uvextreme<reg> coating with additional... | |
| • Available for sale in the US only • A comfortable fit for virtually any size face • Adjustable temple length and lens inclination Features an anti-fog Uvextreme<reg> coating with... | |
| • Available for sale in the US only • Enjoy a nonslip fit without pressure on temples or ears Unitary curved polycarbonate lens with Parallel Vision Control<tm> achieves 180<deg> clarity... | |
| • Available for sale in the US only • Flexible spring-hinge temples adapt to a variety of facial profiles Lightweight, durable, metal frame design encourages use and compliance. Flexible spring-hinge... | |
| • Available for sale in the US only • Frosted brow guard reduces glare • Wraparound sports-style frame fits over regular glasses Maintain panoramic vision and superb protection from dust,... | |
| • Available for sale in the US only • Indirect ventilation and low profile design for impact and chemical splash protection • Uvextreme<reg> coating for fog, scratch, and static resistance... | |
| • Available for sale in the US only • Lens features Ultra-dura<tm> coating for scratch and chemical resistance • Soft brow pad absorbs and diffuses energy of impact from flying... | |
| • Available for sale in the US only • Lens offers 180<deg> of distortion-free, unobstructed vision Sleek, sporty, frameless unisex design appeals to a broad range of workers. Dual 9-base... | |
| • Available for sale in the US only • Matte-finish metal frame for high style A 10 base wraparound dual-lens design offers optimal field of vision. Temples feature spring hinges... | |
| • Available for sale in the US only • Range of comfort and adjustability features for all-day wear Flexible design allows you to wear these as safety glasses, or attach... | |
| • Available for sale in the US only • Sleek, stylish design for cool, comfortable protection • Lenses exceed, by seven times, the standards set by ANSI for impact velocity... | |
| • Available for sale in the US only • Uvextra<tm> AF lens coating minimizes fogging Lightweight, TPE body provides exceptional comfort and a snug fit for maximum protection. Fits over... | |
| • Available for sale in the US only • Wraparound brow expands to fit wide range of users Floating Lensâ„¢ design offers increased flexibility in fit. Ultra-lightweight design, soft temple... | |
| • Available for sale in the US only Glasses feature an 8-base frame and spring-loaded temples for the most comfortable fit. Legendary Harley-Davidson logo is engraved on lens and cold... | |
| • Combines magnification and safety in a pair of glasses • Nylon frame with 7-base lens for close coverage around eyes Solves the problem of workers removing safety glasses to... | |
| • Designed with value in mind from a name you depend on. The Protector's streamlined design is perfect protective wear for both men and women. Wraparound polycarbonate lens is distortion... | |
| • Distinctive brushed nickel finish provides high style Sleek sport-style glasses feature soft rubber temple tips. The universal nose bridge allows workers to get the perfect fit. Metal frames have... | |
| • Dual magnifiers on the top and bottom of the lens make close work easier • Adjustable temple lengths and soft nose bridge for comfortable, customized fit Ideal for workers... | |
| • DX<tm> lens coating resists fogging, scratching, while protecting from chemical splash The DuoSoft shroud provides all-day comfort. Advanced indirect venting allows for maximum air flow and minimizes fogging. DX... | |
| • Economical enough to be used as visitors glasses; rugged enough for use on-the-job. • High-impact polycarbonate absorbs 99.9% of UV radiation • Side shields for wraparound protection <b>Compliance:</b> ANSI... | |
| • Ergonomically positioned handgrip pattern on the temple for a secure grip Wraparound design offers side protection without distorting vision. Soft rubber nosepiece for added comfort. Rubber-tipped temples keep glasses... | |
| • Excellent visible light transmission minimizes distortion These lightweight, impact-resistant polymer lenses are suitable for low-powered lasers or indirect laser exposure. Wavelength, optical density, and lot number are inscribed across... | |
| • Flexible enough to be worn as goggles, or as safety glasses This modern-looking design features a wraparound lens with foam padding that forms a perfect seal. Polycarbonate lens provides... | |
| • Full-featured design at an economical price The Contractor Pro offers a lightweight design with rubber-tipped temples for a secure, comfortable fit. Glasses feature a soft rubber nosepiece for added... | |
| • Get style, comfort, and adjustability, plus a wide field of vision • Telescopic, adjustable temples • Hard-coat polycarbonate lens for 99.9% UV protection This sporty, lightweight eyewear features an... | |
| • Greater range of visibility with a more comfortable fit Lightweight goggle provides superior impact and chemical splash protection. Cylindrical-shaped lens offers greater range of visibility. The 0.060"-thick polycarbonate lens... | |
| • Lightweight design, feels almost like its not there • Sleek, 9.5-base lens provides superior protection while offering unobstructed view Tough polycarbonate construction is designed to resist impacts and block... | |
| • Lightweight for comfortable fit, low cost for comfortable price! Dual wraparound lens features a hard coat for scratch resistance and a 9.5-base lens for optimal protection.|<b>Compl iance:</b> ANSI Z87.1-2003... | |
| • Lightweight, stylish contemporary design • Sleek wraparound design for total optical protection • Ultra-lightweight, rimless design <b>Compliance:</b> ANSI Z87.1-2003 | |
| • Safety glasses for those who need the assistance of a reading lens Large lens size offers maximum protection while allowing for reading magnification at close range. Placement of magnifying... | |
| • Single-lens wraparound protection offers unobstructed line of sight • 99.9% UV protection Sleek, sporty appearance will ensure glasses will be worn when needed. Feature soft-touch temples and lightweight design... | |
| • Small, lightweight design offers full-shift comfort and protection Stylish women's eyewear fits proportionally to the eyes, cheeks, and brows. Better fit allows fewer gaps that allow improved protection from... | |
| • Special lens eliminates distortion • Air vents repel splashes and contaminants and ensure continuous airflow • Flexible frames and adjustable neoprene headbands for a snug fit <b>Compliance:</b> ANSI Z87.1-2003,... | |
| • Sporting look for work and play Sport-Gripâ„¢ temples provide increased comfort and fit even when used under headgear or earmuffs. Lenses feature distortion free optics, and have DXâ„¢ antifog... | |
| • Sporty, unisex styling to encourage worker compliance The stylish wraparound lens and frame design provides superior protection and an unobstructed view. Impact-resistant polycarbonate lens protects from 99.9% of harmful... | |
| • Sterilize in an autoclave and with gamma radiation for cleanroom environments Created for aseptic and cleanroom environments, these autoclavable goggles feature UV-absorbing polycarbonate lenses and a comfortable soft body... | |
| • Stylized frames feature a cutting-edge design that's ideal for work and play Glasses feature soft rubber nose pads for superior comfort and fit. Sport-grip temples eliminate slippage. Dual lenses... | |
| • Superior side protection • Translucent goggle body offers same protection as the lens • Soft comfortable polymer conforms to individual facial contours for proper fit • Vent system for... | |
| • Three lens angles for a custom fit • Soft temple tips provide comfort for long periods of wear • Soft, universal-fit nosebridge High-impact polycarbonate lens blocks 99.9% UV and... | |
| • Three lens angles for a custom fit High-impact polycarbonate lens blocks 99.9% UV and features antifog coating. Glasses feature a soft, universal fit nosebridge and soft temple provide comfort... | |
| • Vent channel between lens and frame reduces fogging Customize fit to suit your comfort level with five-position ratchet and four-position telescoping temples. Feature a soft rubber, self adjusting nosepiece,... | |
| These wraparound polycarbonate glasses provide a distortion-free view. Contoured nose bridge gives you a comfortable fit; vents help keep glasses from fogging. Fit over prescription glasses. | <b>Compliance:</b> ANSI Z87.1-2010,... |