Cole-Parmer ALH00024-CP - Tygon LMT-55 Tubing, 50FT/PACK GO-06507-37

Description
• Formulation: Tygon E-3603 • Applications: General laboratory, food and beverage, biopharmaceutical, analytical instruments. • Characteristics:< /b> Non-DEHP, phthalate free. Long life, chemical resistant, nonoxidizing; able to bend to sharp radius curves and easily works with fittings. Transparent. • Certifications: b> FDA compliant; meets USP Class VI and NSF 51 requirements. • Temperature range: –51 to 165 F (–46 to 74 C) • Sterilize: Autoclave or ethylene oxide.
Description
• Formulation: Tygon E-3603 • Applications: General laboratory, food and beverage, biopharmaceutical, analytical instruments. • Characteristics:< /b> Non-DEHP, phthalate free. Long life, chemical resistant, nonoxidizing; able to bend to sharp radius curves and easily works with fittings. Transparent. • Certifications: b> FDA compliant; meets USP Class VI and NSF 51 requirements. • Temperature range: –51 to 165 F (–46 to 74 C) • Sterilize: Autoclave or ethylene oxide.

Suppliers

Company
Product
Description
Supplier Links
ALH00024-CP - Tygon LMT-55 Tubing, 50FT/PACK - GO-06507-37 - Cole-Parmer
Vernon Hills, IL, United States
ALH00024-CP - Tygon LMT-55 Tubing, 50FT/PACK
GO-06507-37
ALH00024-CP - Tygon LMT-55 Tubing, 50FT/PACK GO-06507-37
• Formulation: Tygon E-3603 • Applications: General laboratory, food and beverage, biopharmaceutical, analytical instruments. • Characteristics:< /b> Non-DEHP, phthalate free. Long life, chemical resistant, nonoxidizing; able to bend to sharp radius curves and easily works with fittings. Transparent. • Certifications: b> FDA compliant; meets USP Class VI and NSF 51 requirements. • Temperature range: –51 to 165 F (–46 to 74 C) • Sterilize: Autoclave or ethylene oxide.

• <b>Formulation:</b> Tygon<reg> E-3603
• <b>Applications:</b> General laboratory, food and beverage, biopharmaceutical, analytical instruments.
• <b>Characteristics:</b> Non-DEHP, phthalate free. Long life, chemical resistant, nonoxidizing; able to bend to sharp radius curves and easily works with fittings. Transparent.
• <b>Certifications:</b> FDA compliant; meets USP Class VI and NSF 51 requirements.
• <b>Temperature range:</b> –51 to 165<deg>F (–46 to 74<deg>C)
• <b>Sterilize:</b> Autoclave or ethylene oxide.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Tubing
Product Number GO-06507-37
Product Name ALH00024-CP - Tygon LMT-55 Tubing, 50FT/PACK
Type Plastic
Material Tygon®
Color / Clarity Clear
Outside Diameter 0.126 inch (3.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Wire Extrusion -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Application Medical / Pharmaceutical
View Details
Convoluted Tubing - 5470274008 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Altaflo® 500 PVDF Tubing & Pipe -  - Pexco
Specs
Type Plastic; Structural
Material Polyvinylidene Fluoride
Shape Round
View Details