Cole-Parmer Datasheets for Reagents and Laboratory Chemicals
Reagents and laboratory chemicals include substances of sufficient purity for use in chemical analysis, chemical reactions or physical testing. Purity standards for reagents and laboratory chemicals are set by organizations such as ASTM International or the American Chemical Society.
Reagents and Laboratory Chemicals: Learn more
| Product Name | Notes |
|---|---|
| • Deliver precise volume with pre-measured reagents • Easy-to-use, just snip and pour into receiver tube • Increase accuracy by eliminating the need to measure and pipette Pre-measured Snip & | |
| • High quality powder reagents for exceptaonal accuracy, repeatablilty, and stability • US-EPA approved DPD method Chlorine Dioxide (Glycine) Reagent Kit<emdash>enough for 100 tests • Use with the C-103 Oakton... | |
| • High quality powder reagents for exceptaonal accuracy, repeatablilty, and stability • US-EPA approved DPD method Chlorine, Free (DPD) Reagent Kit<emdash>enough for 100 tests • Use with the C-401, C-301,... | |
| • High quality powder reagents for exceptaonal accuracy, repeatablilty, and stability • US-EPA approved DPD method Chlorine, Total (DPD) Reagent Kit<emdash>enough for 100 tests • Use with the C-401, C-301,... | |
| • High quality powder reagents for exceptaonal accuracy, repeatablilty, and stability • US-EPA approved DPD method Cyanuric Acid Reagent Kit<emdash>enough for 100 tests • Use with the C-401 and C-102... | |
| • High quality powder reagents for exceptaonal accuracy, repeatablilty, and stability • US-EPA approved DPD method pH indicator (phenol red) comes in a dropper bottle<emdash>enough for 50 tests • Use... | |
| • High quality powder reagents for exceptaonal accuracy, repeatablilty, and stability • US-EPA approved DPD method Use secondary standards kit to verify performance of colorimeters for chlorine (free and total),... | |
| • Measures free or total chlorine using EPA-approved colorimetric DPD method • User-selectable cycle times • Two user-selectable alarms • 4 to 20 mA and RS-485 with Modbus output The... | |
| • Powder chemistries for AQ3070 colorimeter • USEPA approved DPD method • Individula foil packs of 100 chemistries Thermo Scientific quality reagents are compatible with Orbeco, Hach, and Chemetrics chemistries. | |
| • The name says it all! • Eliminate measuring and pipetting • Increase accuracy • Improve quality control and final results • Meet DOT requirements Snip & Pour concentrates are... | |
| COD standard, 10,000 ppm | |
| COD standard, 1000 ppm | |
| COD, 0 to 15,000 ppm | |
| COD, 0 to 150 ppm | |
| COD, 0 to 1500 ppm | |
| High range COD | |
| High range TOC | |
| Low range COD | |
| Low range TOC | |
| Non-hazardous COD | |
| Reagent | |
| Reagents, liquid form | |
| Reagents, tablet form | |
| Reagents | |
| Ultra pure watr blanks, 1-Liter bottles. Case of four | |
| Wavelength verification kit |