Cole-Parmer Datasheets for Beakers
Beakers are simple containers, usually cylindrical with flat bottoms and a lip for pouring, used for stirring, mixing, measuring, and heating liquids in a laboratory.
Beakers: Learn more
| Product Name | Notes |
|---|---|
| • Berzelius, tall form, with spout, graduated Tall beakers feature a spout to facilitate pouring. Beakers are graduated to indicate their approximate content. Reference: ASTM E-960. | |
| • Borosilicate glass construction with pour spout • Uniform wall thickness and flat bottom make them ideal for heat applications • Feature white, double-scale, metric graduations • Suggested maximum temperature... | |
| • Clear, glass beakers feature color-coded matte finish marking area and graduations for easy identification These clear, color-colored Griffin beakers are made of Kimax KG-33 glass for strength and durability. | |
| • Double-scale white graduations for easy reading up and down! Withstand temperatures up to 752<deg>F (400<deg>C) for short-term exposure and 445<deg>F (230<deg>C) for long-term exposure|10-mL beaker does not have graduations|Economic... | |
| • Durable beaker for rugged mixing • Single-wall, brushed-finish stainless steel containers • 1000 ml (1 L) capacity • 0.34 kg weight • 100 mm inner diameter; 130 mm height... | |
| • Griffin style, low cost alternative Economical low form beakers feature a pouring spout and a large marking spot with a <tol>5% graduations. Reference: ASTM E-960. The 10mL size is... | |
| • Griffin style, low cost alternative Economical low form beakers feature a pouring spout and a large marking spot with a <tol>5% graduations. Reference: ASTM E-960. | |
| • Griffin, heavy-duty, graduated Heavy-duty beakers are specifically designed to offer the best mechanical strength under harsh conditions, such as mechanized washing operations. The 250-mL to 4000-mL beakers have a... | |
| • Griffin, low form, double scale, graduated Glass beakers with spouts are manufactured with uniform wall thickness to offer optimum balance between thermal shock resistance and mechanical strength. The 250-mL... | |
| • Maintain constant sample temperatures Liquid-jacketed borosilicate glass vessels have double-walled casing for circulating cold or warm tempering fluid. Tubing connectors measure 1 1⁄2"L x 1⁄2" OD. Connect a constanttemperature... | |
| • Narrow, recessed neck reduces splashing during mixing Kimax BEAKERplus Combination Beaker and Flask are ideal for mixing and for use with funnels or filters. Unique design features wide fluted... | |
| • Thick-walled, double-scale, graduatedw Thick-walled, double-scale, graduated Heavy-duty beakers are constructed of uniformly thick glass for prolonged life expectancy with harder than normal use. Evenly tooled top rim offers an... | |
| All beakers have molded-in graduations that never rub off. | |
| Beaker tongs feature strong zinc-plated steel construction with flat riveted joints and vinyl coated sleeves that open to 7". Tongs can handle beakers from 50 ML to 1500 ML capacity. | |
| Beaker | |
| Borosil<reg> brand beakers are made from Type l borosilicate glass. Beakers feature heavy and uniform wall thickness; spouts designed for easy pouring, and beaded tops. The 20ml and larger sizes... | |
| Covers for PTFE broad spout beakers. Autoclavable. | |
| Features easy grip handles. Graduated in mL and oz. Medium gauge 304 SS. | |
| Glassware | |
| Heaters with Dial Temperature Controller have a sensitivity of <tol>1<deg>F (<tol>0.6<deg>C) in an agitated bath. Features a coiled heating element to concentrate heat at the bottom of the vessel. Heaters... | |
| Large beaker mug (20 ounce capacity) features a handle for easy carrying and a lip around the top to prevent dripping. Mugs are made of borosilicate glass and are graduated... | |
| Large-capacity polypropylene (PP) beakers are ideal for general laboratory use. Beakers are tapered for easy stacking, saves critical lab space! Screened-on black graduations are easy to read and provide approximate... | |
| Low-form design adds stability to these beakers. Made of polypropylene (PP), beakers are ideal for many industrial applications. Graduated in milliliters and liters.Withstand temperatures to 275<deg>F (135<deg>C). Autoclavable. | |
| Made of medium gauge 304 SS. Cover sold separately. | |
| Medium gauge, 304 SS. | |
| PFA | |
| Polymethylpentene beakers offer the transparency of glass. Chemical resistant; can be used continuously to 302<deg>F (150<deg>C) and intermittently to 347<deg>F (175<deg>C). Graduated with silk-screened markings. Autoclavable. Nalgene. | |
| Polypropylene "square ratio" beakers feature a vertical lip that serves two purposes. First, the lip contains spills that may occur with rounded lips. Second, this vertical lip allows the beakers... | |
| Polypropylene (PP) beakers are ideal for general laboratory use. Screened-on blue graduations are easy to read and give approximate graduations. Offer superior chemical resistance and withstand temperatures to 275<deg>F (135<deg>C). | |
| Polypropylene beakers are graduated in both metric and English (cc and oz.) units. Beakers are flexible- a gently squeeze creates a spout anywhere on the rim. Stacking ribs prevent beakers... | |
| Polypropylene beakers are graduated in mL and oz. Molded-in stacking ribs prevent beakers from sticking together when stacked. Autoclavable. | |
| Polypropylene beakers are ideal for general laboratory use and feature blue graduations. Autoclavable. | |
| Polypropylene beakers feature a tri-corner design that provides three dripless pouring spouts. Beakers are perfect for use with stirrers<emdash>flat bottom keeps stir bars centered. Graduated with an accuracy of <tol>5%. | |
| Polypropylene beakers feature a tri-corner design that provides three dripless pouring spouts. Beakers are perfect for use with sturrers- flat bottom keeps stir bars centered. Graduated with an accuracy or... | |
| Polypropylene beakers include blue silk-screened graduations and an oval marking space. Withstand temperatures to 275<deg>F (135<deg>C). Autoclable. Nalgene<reg>. | |
| Polystyrene beakers feature four-way pour spouts. Beakers are graduated in mL and oz. Withstands temperatures to 82<deg>C (180<deg>F). | |
| Polystyrene beakers feature four-way pout spouts. Withstands temperatures to 180<deg>F (82<deg>C. | |
| Replacement beaker | |
| Sample bottle/vial/cell | |
| The largest plastic beakers we sell! Choose 5- or 10-liter polypropylene (PP). These giant-sized beakers feature flared rims and pouring spouts for quick, easy dispensing. Beakers offer good chemical resistance... | |
| These beakers of PTFE are ideal for use with most harsh chemicals. Broad spout allows easy pouring. Withstands temperatures from -450 to 550°F (-268 to 288°C). Can be used with... | |
| These Griffin-style beakers with pouring spout have full capacity mark near the top to assure accurate measuring. Medium gauge 304 SS. | |
| These high-purity PTFE beakers are ideal for use with the harshest chemicals, including caustics. Broad spout allows easy pouring. Heatable beakers are made for use on a hot plate—the single-molded,... | |
| These new sealable glass beakers from Qorpak are ideal for samples that need to be monitored or measured as they are used. Each is made of clear, undistorted, USP Type... | |
| These PFA beakers are ideal for ultrapure applications. The bottom of the beaker is designed and machined for rapid heat trasnfer. They can be heated in a microwave or directly... | |
| These polypropylene beakers are tapered for easy stacking. Graduations are engraved into the side of the beaker. Withstand temperatures to 250<deg>F (121<deg>C). Autoclavable. | |
| This polypropylene starter set includes one 50mL, 100mL, 250mL, 500mL, and 1000mL Griffin style beaker. | |
| Translucent polypropylene beakers are printed with blue graduations. Autoclavable. |