Cole-Parmer Datasheets for Optical and Light Microscopes
Optical and light microscopes use the visible or near-visible portion of the electromagnetic spectrum to magnify images of objects.
Optical and Light Microscopes: Learn more
| Product Name | Notes |
|---|---|
| • Compact size and cordless operation make these microscopes ideal for field use • Versatile top and bottom lights illuminate your sample Compact microscopes adjust from 12" to 13-5/8" (30.5... | |
| • Convenient, preassembled microscope systems provide superb quality and easy ordering • <b> Model 48402-04 includes:</b> • Stereozoom body 48402-25 • Standard stand 48404-30 • 10x eyepieces 48402-58 For your... | |
| • Convenient, preassembled microscope systems provide superb quality and easy ordering • <b> Model 48403-00 includes:</b> • Dual power body 48403-30 • Standard stand 48404-20 • 10x eyepieces 48402-58 For... | |
| • Convenient, preassembled microscope systems provide superb quality and easy ordering • <b>Model 48402-00 includes:</b> • Stereozoom body 48402-25 • Standard stand 48404-20 • 10x eyepieces 48402-58 For your added... | |
| • Convenient, preassembled microscope systems provide superb quality and easy ordering • <b>System 48402-02 includes:</b> • Stereozoom body with photo tube 48402-25 • Boom stand and holder 48404-40 • 10x... | |
| • Convenient, preassembled microscope systems provide superb quality and easy ordering • <b>System 48402-06 includes:</b> • Stereozoom body 48402-20 • Boom stand and holder 48404-45 • 10x eyepieces 48402-58 For... | |
| • Cool-burning light protects temperature-sensitiv e samples<emdash>perfe ct for biotech, pharmaceutical, and food science applications Superior optics and workmanship are the hallmark of these stereozoom fluorescent microscopes designed with temperature... | |
| • Deliver clear upright, three dimensional images at an economical price • Rugged construction is ideal for education and industrial applications Features 2x objective lense and widefield 10x eyepieces with... | |
| • Excellent optical clarity and image brightness at an affordable price This microscope features a rotating 10x eyepiece with revolving pointer and DIN achromatic 4x, 10x, and 40x retractable objective... | |
| • Features top, bottom, and turret lights to meet all your illumination needs Microscopes feature magnification control mounted on the side of the head for easy adjustments. Energy-efficient LEDs provide... | |
| • Greenough optic system is a rugged workhorse for routine tasks • Parfocality maintained while adjusting the magnification for quick and easy focusing • Large-scale 1:6 zoom ratio with clear... | |
|
MT4200L - Meiji Economical Compound Microscope Binocular; 4x/10x/40x/1000x; 110-240 V -- GO-48400-01
|
• Infinity-corrected optical system design for high-image quality, contrast, and flatness of field • Smooth-operating, ball-bearing quintuple nosepiece provides effortless objective changes • Wide ceramic-coated stage for smooth exchange of... |
| • Infinity-corrected optics give excellent images with enhanced contrast • Trinocular version features a vertical tube to mount a camera or video adapters This compound microscope features lenses that improve... | |
| • Infinity-corrected optics give excellent images with enhanced contrast This compound microscope features lenses that improve image clarity<emdash>ideal for biological applications. Viewing head has 45<deg> inclined eyepieces with diopter and... | |
| • Larger stage accommodates bigger specimens These full-size, dual-power stereomicroscopes stand 13'' tall and have a working distance of 84 mm. They feature a 45<deg> inclined swivel head that rotates... | |
| • Objectives provide superb optical clarity and resolution Microscopes feature widefield 10x eyepieces with 4x, 10x, 40x, and 100x oil immersion DIN achromatic objectives and coarse and fine focus controls. | |
| • Rechargeable NiMH batteries provide up to 50 hours of operation on an 8-hour charge • LED illumination with intensity control draws little power and provides heat-free lighting Achromatic objectives... | |
| • Rechargeable NiMH batteries provide up to 50 hours of operation on an 8-hour charge • LED illumination with intensity control draws little power and provides heat-free lighting Achromatic Super... | |
| • Semi-plan objectives give high-image quality, contrast, and flatness of field • Koehler illumination provides an evenly illuminated image without reflection or glare • Smooth-operating, ball-bearing quintuple nosepiece provides effortless... | |
| • Stereozoom optics let you easily focus through different magnification ranges • Adjustable illumination for all your lighting needs Stereozoom microscopes feature stepless magnification through zoom control on viewing head. | |
| • Stereozoom optics let you easily focus through different magnification ranges • Head rotates 360<deg> for different viewing configurations Stereozoom microscopes feature stepless magnification through zoom control on viewing head. | |
| • Won’t take up a lot of space on your lab bench • Adjust head and eyepieces reduce eye strain These compact dual-power stereomicroscopes stand 11'' tall have a working... | |
| Get crisp, high-resolution images with excellent stereoscopic viewing. The 45<deg> inclined head has adjustable diopter and interpupillary controls for easy observing. Rotate body a full 360<deg> and lock into any... |