Cole-Parmer Datasheets for Hot Plates
Hot plates are used for heating samples and are used as an alternative to a Bunsen burner when an open flame would be dangerous.
Hot Plates: Learn more
| Product Name | Notes |
|---|---|
| • Accurate PT100 sensor provides real-time temperature detection for sensitive experimental procedures • Ceramic-coated aluminum top provides excellent temperature uniformity and is corrosion resistant • Overheat prevention circuit turns off... | |
| • Advanced features and user-friendly controls maximize performance • Programmable set points for time, rpm, and heat easily link together to create ramp and dwell protocols • StirTrac<tm> function provides... | |
| • Advanced performance and exceptional safety in a user-friendly design • StirTrac<tm> control feature provides constant speed, strong magnetic coupling, and ultra-fast braking • Microprocessor temperature control produces precise and... | |
| • Aluminum top plate provides an even heating surface This compact hot plate includes a bi-metallic thermostat that offers reliable temperature control. Powerful heater reaches the maximum temperature in only... | |
| • Ceramic-coated top plate combines temperature uniformity with durability • Aluminum plate ensures optimal heat transfer while ceramic coating promotes excellent chemical resistance • Innovative low-profile design for maximum comfort... | |
| • Compact, space-saving design ideal for any lab • Integral ring-stand holder accomidates 1/2'' diameter support rod Maximum temperature reached in 8 minutes Use these compact stirrers for your routine... | |
| • Counter-reaction maintains a constant speed, even with viscosity changes • Top plate and body resist acids, bases, and solvents • Controls and top plate are separated to increase safety... | |
| • Counter-reaction technology (SpeedServo<tm>) ensures a constant speed even if sample viscosity changes • Aluminum alloy top provides uniform heat distribution over the entire surface • Protective ceramic coating for... | |
| • Designed for use with aggressive chemicals • PID digital control for precise plate and probe temperatures • Platinum RTD temperature measurement for ±1% accuracy Where other stirring hot plates... | |
| • Don't wait for long warm-up times • Heat to the maximum temperature in 5 minutes for 7" x 7" models, and 7 minutes for 10" x 10" models • | |
| • Durable, space-saving design handles your routine lab applications • Integral ring-stand holder accommodates 1/2''-diameter support rod Maximum temperature is reached in 8 minutes. Units feature a corrosion resistant ceramic... | |
| • Each stirring position is individually controlled<emdash>pe rform different mixing applications at the same time • Front panel controls are positioned to prevent you from touching the hot plate These... | |
| • Economical analog unit is perfect for routine applications • Low-profile design saves valuable bench space • Ceramic-coated top plate is corrosion resistant and easy to clean • Overheat prevention... | |
| • Extra-large surface for heating multiple items at the same time • Uniform heating of the entire block • Simultaneously view both actual and set temperatures on the digital display... | |
| • Feature international symbols for easy recognition by all operators • Microprocessor-contr olled feedback maintains constant speed and temperature • Digital display provides easy-to-read, LED-indicated temperature and speed settings • | |
| • Feature international symbols for easy recognition by all operators • Microprocessor-contr olled feedback maintains constant temperature • Small footprint and low profile conserves lab space and easily fits inside... | |
| • First stirring hot plate to weigh, check pH, and monitor temperature • Weigh and stir samples in one convenient unit • Monitor pH of your sample with built-in BNC... | |
| • Gas-operated hot plate provides an efficient source of infrared heat • Solid-state push-button auto ignition • Heat output is fully adjustable This compact ceramic heating burner features an infrared... | |
| • Heat shield keeps housing cool to the touch This hot plate is so economical everyone in the lab can have one! The compact unit has a 5" x 5"... | |
| • High precision temperature control and exceptional safety • Adjust temperature in one degree increments on the easy-to-read LED display • Hot top indicator alerts when the plate temperature is... | |
| • High-heat conductivity provides excellent thermal uniformity over the entire heating surface Hot plates feature a sturdy stainless steel case that resists spills and corrosion and supports heavy loads. The... | |
| • Ideal for unattended heating and stirring applications with up to ten configurable programs • Versatile<endash>set temperature, stirring speed, time, and heating ramp rate These advanced multiposition stirring hot plates... | |
| • LED digital display indicates temperature settings in 5<deg> increments • Hot surface alert alarm warns when plate temperature is above 50<deg>C, whether unit is off or on Consistent, repeatable... | |
| • Maintain the ideal cell temperature outside the incubator • Optimal 37<deg>C (<tol>1<deg>C) temperature reduces cell stress • Saves time by eliminating need to go back and forth from incubator... | |
| • Maximum temperature reached in approximately 2 minutes Epoxy-coated cast-aluminum body is designed for durability and stability. A corrosion-resistant ceramic top is perfect for your high-temperature applications; ceramic top is... | |
| • Maximum temperature reached in approximately 2 minutes Epoxy-coated cast-aluminum body is designed for durability and stability. Aluminum top plate provides superior temperature uniformity. | |
| • Microprocessor allows for precise control of speed and temperature throughout entire range • Hot Surface Warning safety symbol illuminates when top plate is hot and remains lit until top... | |
| • Microprocessor allows for precise control of temperature throughout entire range • Hot Surface Warning safety symbol remains lit until top plate cools below 50°C • Cast-aluminum base has molded... | |
| • Microprocessor allows for precise control of temperature throughout entire range • Hot Surface Warning safety symbol remains lit until top plate cools below 50<deg>C • Cast-aluminum base has molded... | |
| • Microprocessor control provides constant speed • StirTrac<tm> braking feature brings stir bar to an immediate stop for quick flask removal StirTrac<tm> technology offers improved slow speed stirring, consistent speed... | |
| • Optimal heat transfer with uniform distribution • Aluminum top combines excellent conductivity and temperature uniformity with good chemical resistance • low profile, curved design for maximum comfort Excellent for... | |
| • Perform multiple synthesis operations with only one magnetic stirrer • Packages contain all necessary components including the stirrer • Provide uniform mixing in every vessel or flask <b>Synthesis Package... | |
| • Precise adjustment of settings in 1<deg>/1-rpm increments displayed for each position on bright LED display • Flashing, red “hot top'' light provides visual warning to prevent accidental burns Thermo... | |
| • Precise digital control • Exact temperature setting via digital display • Extremely fast heating The flat white ceramic top plate cleans easily, and resists alkalies and acids. This microprocessor-contr... | |
| • Precise digital control with superior stirring strength • Exact temperature and speed setting via digital display • Extremely fast heating Easy to clean and acid and alkalies resistant white... | |
| • Reliable, repeatable performance with maximum precision, safety, and convenience • Precise adjustment of settings in 1<deg> increments displayed on bright LED display • Flashing, red ''''hot top'''' light provides... | |
| • Reliable, repeatable performance with maximum precision, safety, and convenience • Precise adjustment of settings in 1<deg>/1 rpm increments displayed on bright LED display • Flashing ""hot-top"" system provides visual... | |
| • Rugged, compact hot plate will heat volumes up to 1 L This hot plate has a durable cast-aluminum top plate that provides an even heating surface and will not... | |
| • Safely and accurately heat your samples • Sleek low-profile design saves valuable bench space • Ceramic-coated aluminum top provides excellent temperature uniformity and is corrosion resistant • Digital control... | |
| • Safety magnetic stirrers with heating <emdash> suitable for unsupervised operation • Stronger motor for higher speed range <emdash> up to 1700 rpm • Temperature control mode for faster heating... | |
| • Simple operation with space-saving economy Designed for routine lab heating and sample drying, this hot plate features a small footprint and low profile for convenient use in hoods or... | |
| • Simple operation with space-saving economy Units feature small footprint and low profile for convenient use in hoods or on a benchtop. |Smooth-start technology allows you to start up or... | |
| • Simultaneous stirring at multiple positions with stable heating. • Up to 15 independently controlled stirring positions on one heated top plate • Ideal for multiple sample testing under the... | |
| • Stepless speed control provides smooth stirring action to 1500 rpm • Unique U-shaped magnet holds stir bar tightly Use our economical stirrer for all of your magnetic stirring applications—from... | |
|
5019700 - IKA RH Basic Stirring Hot Plate, 230V (Top plate material: Stainless Steel) -- GO-04671-13
|
• Stir volumes up to 15 liters These economical stirring hot plates feature a soft start motor to prevent samples from splashing and spraying. Stirrers produce a strong magnetic field... |
| • Store up to 10 programs in memory for instant recall and use • Hot plate heats up to 450<deg>C in approximately 2 minutes • Platinum RTD temperature measurement for... | |
| • Store up to 10 programs in memory for instant recall and use • Hot plate heats up to maximum temperature in approximately 2 minutes • Platinum RTD temperature measurement... | |
| • Store up to 10 programs in memory for instant recall and use • Quick heat-up time<emdash>maximum temperature is reached in approximately 2 minutes • Precision platinum RTD temperature sensor... | |
| • Temperature ramping provides exact heating and cooling rates • PID digital control for precise plate and probe temperatures • Timer allows hands-free operation Set temperature ramp rate from 1<deg>C/hr... | |
| • Temperature ramping provides exact heating and cooling rates • PID digital control for precise plate and probe temperatures • Timer allows hands-free operation Set temperature ramp rate from 1<deg>C/hr... | |
| • Top plate and body resist acids, bases and solvents • Controls and top plate are separated to increase safety • Digital “HOT PLATE†warning signal when the plate temperature... | |
| • UL-Listed for Class 1, Group D hazardous locations Safely use this explosion-proof hot plate where flammable gases or vapors can produce explosive or ignitable mixtures—ideal for evaporating volatile organic... | |
| • UL-listed for Class I, Group C and D environments The stirrer and stirring hot plate are suitable for use in hazardous environments where flammable gases or solvent vapors can... | |
| • Wear-free/maintenanc e-free magnetic coils for consistent and silent operation • Stir consistently in all positions • Adjust speed in 10-rpm increments<emdash>sp eed remains constant These multiposition stirring hot plates... | |
| Stirring Hot Plate | |
| These single-ring tripod stands feature a cast-iron top and mild steel legs. The top finished in baked hammertone and the legs are plated and removable. Holds up to 1-L beakers. |