Cole-Parmer Datasheets for Continuity Testers
Continuity testers are electrical test instruments that are used to determine if an electrical circuit exists between two points.
Continuity Testers: Learn more
| Product Name | Notes |
|---|---|
| • Autoranging meters provide more accurate readings when measuring distorted waveforms • 2000 count large backlit dual LCD with easy-to-read digits • Low current capability with resolution to 0.1 <mu>A... | |
| • Available for sale in the United States and Canada only • Compact True-RMS multimeter measures temperature, microamps, and capacitance • Low input impedance eliminates stray voltage for more accurate... | |
| • Available for sale in the United States and Canada only • True-RMS and a 6000-count display in a compact meter • 40 M<omega> resistance measurement capability • Analog bar... | |
| • Available for sale only in the United States and Canada • 18 Features • True RMS (TRMS) • Measures AC/DC voltage up to 1000V, Current, Resistance, Frequency, Capacitance and... | |
| • Available for sale only in the United States and Canada • 6.5 digit resolution • Graphical display • Basic V DC accuracy of up to 0.025% • 10mA to... | |
| • Available for sale only in the United States and Canada • Electrical - Full Size <ul><li>Frequency to 40 MHz, temperature to 1832 <deg>F, capacitance to 4000 <mu>F</li>|<li>1000 V/750 V... | |
| • Available for sale only in the United States and Canada • Electrical - Full Size <ul><li>Non-contact voltage tester to 600 V ac</li>|<li>Magne-Gr ip<tm> Holster with magnetic hanging strap</li>|<li>600 V... | |
| • Available for sale only in the United States and Canada • Electrical - Full Size <ul><li>True RMS digital multimeter with temperature and backlight</li>|<li>F requency to 40 MHz, temperature to... | |
| • Available for sale only in the United States and Canada • Electrical - Full Size <ul><li>True RMS with component and logic test</li>|<li>Induct ance to 40 H, frequency to 40... | |
| • Built-in math functions and USB connectivity enhance productivity • Dual display allowing multiple measurements to be conveniently displayed at once • Limit operation allows the setting and control of... | |
| • Built-in noncontact voltage detector quickly checks for the presence of voltage from 100 to 600 VAC • Autoranging with manual override • 4000 count display • AC current, capacitance,... | |
| • Built-in noncontact voltage detector quickly checks for the presence of voltage from 100 to 600 VAC • Manual ranging • 2000 count display • 1.5 V and 9 V... | |
| • Combine the functionality of a digital multimeter and an infrared thermometer! • Safe, non-contact temperature measurements • Laser pointer improves infrared aim and accuracy The ONLY multimeter with a... | |
| • Compact true-rms meter for electrical troubleshooting • AutoVolt: automatic ac/dc voltage selection • Large white LED backlight to work in poorly lit areas • Resistance and continuity • Min/Max/Average... | |
| • Conveniently save and retrieve data • User-selectable measurement speed maximizes measurement efficiency and accuracy • Dual display provides multiple measurement visibility • 0.02% DC voltage accuracy provides precision measurements... | |
| • Designed for HVAC applications • Measure voltage up to 750 VAC and 1000 VDC, ac/dc current, resistance, frequency, capacitance, and temperature for HVAC applications • CAT III 600V and... | |
| • Designed for light commercial and advanced residential applications • Voltage up to 600V ac/dc, ac/dc current and resistance • Frequency, capacitance, duty cycle for troubleshooting applications • VolTectâ„¢ Noncontact... | |
| • Designed to service and troubleshoot electrical systems • True RMS capability • Low Z function detects stray voltages • Low pass filter for variable frequency drives • VolTect Plusâ„¢ | |
| • Easily integrate into existing systems with a variety of communication interfaces • Digital I/O provides measurement output signals and a trigger input, or connects with a remote control device... | |
| • Fully-featured multimeter designed for electrical professionals • True-RMS capability for added accuracy • VolTectâ„¢ noncontact voltage detection for added flexibility • Audible continuity • Diode test and data hold... | |
| • General purpose multimeters provide precision, safety & reliability • High performance at an affordable price • Versatile meter for field service or bench repair • Wide 1000 V measurement... | |
| • High-accuracy TRMS multimeters provide innovative power system for added flexibility • Large graphic LCD display with 160 x 160 resolution and bilingual menus (English/French) • LED backlighting for easier... | |
| • Increase measurement speed and efficiency • Perform two selected measurements simultaneously • Models with GPIB or LAN card option offer additional flexibility • Optional scanner card eliminates the complexities... | |
| • Intrinsically safe multimeter for use in dangerous or explosive atmospheres • ATEX 6005X, EEx ib group I, IIc and temperature class T6 assigned specifications • Logic signal measurement and... | |
| • Maximize worker safety with CAT IV 600 V rating and noncontact voltage detector • Protection against 8000 V peak impulse transient voltage allows safe usage at utility connection points... | |
| • Precision accuracy with True RMS current/voltage at an economical price • Low current capability—measure down to 0.1 <mu>A • Audible and visual input alerts Autoranging DMM • Type K... | |
| • Precision accuracy with True RMS current/voltage at an economical price • Low current capability—measure down to 0.1 <mu>A • Audible and visual input alerts Manual ranging DMM • Type... | |
| • Provides real-time data logging or wireless data transmission directly to your PC up to 30 ft (10 m) • True RMS measurements for accurate AC voltage and current measurements... | |
| • Save time and money on debugging and analysis • Two-wire and four-wire resistance measurements for low and high current requirements • User-selectable measurement speed rates maximize measurement efficiency and... | |
| • Specifically designed for the more demanding HVAC applications • Dual thermocouple inputs for simultaneous temperature readings on low and high side of an HVAC system • Low pass filter... | |
| • The most affordable autoranging multimeter available • Autoranging feature automatically sets up voltage, current, and resistance ranges for you • Voltage up to 600 V ac/dc • Resistance • | |
| • True-RMS and a 6000-count display in a compact meter These compact meters feature True-RMS AC and DC voltage, 6000-count resolution, min/max/average capabilities, frequency, and capacitance. Units include a large... | |
| • VFD Mode provides additional accuracy and flexibility • VFD mode filters noisy variable frequency drives and provides accurate measurements during maintenance and troubleshooting • LoZ eliminates ghost voltage errors... | |
| • VFD Mode provides additional accuracy and flexibility • VFD mode filters noisy variable frequency drives and provides accurate measurements during maintenance and troubleshooting • LoZ Mode eliminates ghost voltage... | |
| • Waterproof Rugged Design with CAT IV-600V safety rating for industrial applications • Double molded for waterproof (IP67) protection • 0.5% basic accuracy • Over-sized high contrast 4000 count LCD... |