RECOM Power, Inc. DC DC Converters RP100H-2424SRW/P

Description
Isolated Module DC DC Converter 1 Output 24V 4.2A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 4.2A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP100H-2424SRW/P-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP100H-2424SRW/P-ND
DC DC Converters RP100H-2424SRW/P-ND
Isolated Module DC DC Converter 1 Output 24V 4.2A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 4.2A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 4.2A; Output Power Max Recom Power - 01AC3229 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 4.2A; Output Power Max Recom Power
01AC3229
Dc-Dc Converter, 24V, 4.2A; Output Power Max Recom Power 01AC3229
DC-DC CONVERTER, 24V, 4.2A; Output Power Max:101W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 4.2A; Output Power Max:101W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP100H-2424SRW/P-ND 01AC3229
Product Name DC DC Converters Dc-Dc Converter, 24V, 4.2A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 4.2 amps 4.2 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QGKF-150-15-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3-phase, 400V or 480V Input, 300W Industrial Quality Power Supply - HTP 300-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6922B 100W DC Switching Power Supply 60V/5A - UDP6922B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details