RECOM Power, Inc. DC DC Converters RP10-2412SAW/P

Description
Isolated Module DC DC Converter 1 Output 12V 830mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 830mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP10-2412SAW/P-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP10-2412SAW/P-ND
DC DC Converters RP10-2412SAW/P-ND
Isolated Module DC DC Converter 1 Output 12V 830mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 830mA 9V - 36V Input

Buy Now Datasheet
Dc/dc Converter, 12V, 0.83A; Power Supply Approvals Recom Power - 79Y0258 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 12V, 0.83A; Power Supply Approvals Recom Power
79Y0258
Dc/dc Converter, 12V, 0.83A; Power Supply Approvals Recom Power 79Y0258
DC/DC CONVERTER, 12V, 0.83A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:830mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC/DC CONVERTER, 12V, 0.83A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:830mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP10-2412SAW/P-ND 79Y0258
Product Name DC DC Converters Dc/dc Converter, 12V, 0.83A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 81 C (-40 to 178 F)
DC Output Current 0.8300 amps 0.8300 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227042 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details