RECOM Power, Inc. DC DC Converters RP10-123.3SA/XC

Description
Isolated Module DC DC Converter 1 Output 3.3V 3A 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 3A 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP10-123.3SA/XC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP10-123.3SA/XC-ND
DC DC Converters RP10-123.3SA/XC-ND
Isolated Module DC DC Converter 1 Output 3.3V 3A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 3.3V 3A 9V - 18V Input

Buy Now Datasheet
Dc/dc Converter, 3.3V, 3A; Power Supply Approvals Recom Power - 84Y3702 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 3.3V, 3A; Power Supply Approvals Recom Power
84Y3702
Dc/dc Converter, 3.3V, 3A; Power Supply Approvals Recom Power 84Y3702
DC/DC CONVERTER, 3.3V, 3A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Isolation Voltage:1.6kV RoHS Compliant: Yes

DC/DC CONVERTER, 3.3V, 3A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Isolation Voltage:1.6kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP10-123.3SA/XC-ND 84Y3702
Product Name DC DC Converters Dc/dc Converter, 3.3V, 3A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 3 amps 3 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-1762-ND - DigiKey
Specs
Type 1
Operating Temperature -35 to 71 C (-31 to 160 F)
DC Output Current 5 amps
View Details
Delta Adapter AC to DC 100-240V 65W 19V C6 Terminal Block 2 Pin - 96PSA-A65W19P2-1 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
AC Input Current 1.5 amps
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UTP3315TFL-II 1Ch Linear DC Power Supply - UTP3315TFL-II - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details