RECOM Power, Inc. DC DC Converters RP100H-4815SRW/P

Description
Isolated Module DC DC Converter 1 Output 15V 6.7A 16.5V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 6.7A 16.5V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP100H-4815SRW/P-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP100H-4815SRW/P-ND
DC DC Converters RP100H-4815SRW/P-ND
Isolated Module DC DC Converter 1 Output 15V 6.7A 16.5V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 6.7A 16.5V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 6.7A; Output Power Max Recom Power - 01AC3245 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 6.7A; Output Power Max Recom Power
01AC3245
Dc-Dc Converter, 15V, 6.7A; Output Power Max Recom Power 01AC3245
DC-DC CONVERTER, 15V, 6.7A; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:6.7A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 6.7A; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:6.7A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP100H-4815SRW/P-ND 01AC3245
Product Name DC DC Converters Dc-Dc Converter, 15V, 6.7A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 6.7 amps 6.7 amps
DC Input Voltage 16.5 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC2 Enclosed Power Supply - PS-12-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
15W DC-DC converters - PXA15-24WS05 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature 85 C (185 F)
View Details