RECOM Power, Inc. DC DC Converters RP100H-2412SRW/P

Description
Isolated Module DC DC Converter 1 Output 12V 8.4A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 8.4A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP100H-2412SRW/P-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP100H-2412SRW/P-ND
DC DC Converters RP100H-2412SRW/P-ND
Isolated Module DC DC Converter 1 Output 12V 8.4A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 8.4A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 8.4A; Output Power Max Recom Power - 01AC3221 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 8.4A; Output Power Max Recom Power
01AC3221
Dc-Dc Converter, 12V, 8.4A; Output Power Max Recom Power 01AC3221
DC-DC CONVERTER, 12V, 8.4A; Output Power Max:101W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:8.4A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 8.4A; Output Power Max:101W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:8.4A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP100H-2412SRW/P-ND 01AC3221
Product Name DC DC Converters Dc-Dc Converter, 12V, 8.4A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 8.4 amps 8.4 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6959-ea-bt-20500-180-4u-wc-32178 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 180 amps
View Details
Mini Encapsulated Regulated Dc/dc Converter Acopian - 94AC8036 - Newark, An Avnet Company
Specs
Type DC-DC Converter
View Details
2 suppliers