RECOM Power, Inc. DC DC Converters RP10-2405SA/P

Description
Isolated Module DC DC Converter 1 Output 5V 2A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 2A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP10-2405SA/P-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP10-2405SA/P-ND
DC DC Converters RP10-2405SA/P-ND
Isolated Module DC DC Converter 1 Output 5V 2A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 2A 18V - 36V Input

Buy Now Datasheet
Dc/dc Converter, 5V, 2A; Power Supply Approvals Recom Power - 79Y0243 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 5V, 2A; Power Supply Approvals Recom Power
79Y0243
Dc/dc Converter, 5V, 2A; Power Supply Approvals Recom Power 79Y0243
DC/DC CONVERTER, 5V, 2A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

DC/DC CONVERTER, 5V, 2A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP10-2405SA/P-ND 79Y0243
Product Name DC DC Converters Dc/dc Converter, 5V, 2A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 2 amps 2 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227652 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
View Details