The DC-DC Converter from Recom Power, part number 79Y0261, features a 2:1 wide input voltage range and provides two outputs with a maximum output power of 10W. It is designed with built-in Class B EMC filters, ensuring compliance with electromagnetic compatibility standards. The converter offers 1.6kVDC isolation and operates efficiently with up to 91% efficiency. It requires no minimum load and includes protections against short circuits, overcurrent, and overvoltage. The output voltage can be trimmed within a ±10% range, making it versatile for various applications. The compact 1"x1" package is suitable for space-constrained designs, and the product is UL certified, ensuring reliability and safety in operation.
DC DC CONVERTER +/-15V 10W
Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 18V - 36V Input
DC-DC CONVERTER, 2 O/P, 10W; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:333mA; Output Voltage - Output 2:-15V; Width:25.4mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1486-RP10-2415DA/P-CHP | 79Y0261 |
| Product Name | DC DC Converters | Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Recom Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 80 C (-40 to 176 F) | |
| DC Output Current | 0.3330 amps | 0.3330 amps |
| DC Input Voltage | 18.0 to 36.0 volts |