Isolated Module DC DC Converter 1 Output 48V 2.1A 9V - 36V Input
DC-DC CONVERTER, 48V, 2.1A; Output Power Max:101W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:2.1A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | RP100H-2448SRW/N-ND | 01AC3231 |
| Product Name | DC DC Converters | Dc-Dc Converter, 48V, 2.1A; Output Power Max Recom Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| DC Output Current | 2.1 amps | 2.1 amps |
| DC Input Voltage | 9.0 to 36.0 volts |