RECOM Power, Inc. DC DC Converters RP10-1212DA/XC

Description
Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP10-1212DA/XC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP10-1212DA/XC-ND
DC DC Converters RP10-1212DA/XC-ND
Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 9V - 18V Input

Buy Now Datasheet
Dc/dc Converter, 2 O/p, 10W; Power Supply Approvals Recom Power - 84Y3697 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 2 O/p, 10W; Power Supply Approvals Recom Power
84Y3697
Dc/dc Converter, 2 O/p, 10W; Power Supply Approvals Recom Power 84Y3697
DC/DC CONVERTER, 2 O/P, 10W; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:416mA; Output Voltage - Output 2:-12V; Width:25.4mm RoHS Compliant: Yes

DC/DC CONVERTER, 2 O/P, 10W; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:416mA; Output Voltage - Output 2:-12V; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP10-1212DA/XC-ND 84Y3697
Product Name DC DC Converters Dc/dc Converter, 2 O/p, 10W; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.4160 amps 0.4160 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - CBI485A - Powell Electronics, Inc.
Specs
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Industrial, DIN Rail Power Supplies - PSD-A60W48-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 1.25 amps
View Details
2 suppliers
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6953B 600W Switching DC Power Supply 150V/10A - UDP6953B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details