RECOM Power, Inc. DC DC Converters RP08-2415SAW

Description
Isolated Module DC DC Converter 1 Output 15V 533mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 533mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1243-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1243-ND
DC DC Converters 945-1243-ND
Isolated Module DC DC Converter 1 Output 15V 533mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 533mA 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RP08-2415SAW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RP08-2415SAW
Power Supplies - Board Mount - DC DC Converters RP08-2415SAW
DC DC CONVERTER 15V 8W

DC DC CONVERTER 15V 8W

Supplier's Site
Dc-Dc Converter, 15V, 0.533A, Dip; Power Supply Approvals Recom Power - 87X1234 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.533A, Dip; Power Supply Approvals Recom Power
87X1234
Dc-Dc Converter, 15V, 0.533A, Dip; Power Supply Approvals Recom Power 87X1234
DC-DC CONVERTER, 15V, 0.533A, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:533mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.533A, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:533mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1243-ND RP08-2415SAW 87X1234
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 15V, 0.533A, Dip; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 78 C (-40 to 172 F) -40 to 78 C (-40 to 172 F)
DC Output Current 0.5330 amps 0.5330 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Baseplate-cooled 500W AC-DC power supplies - CPFE500F-48-DL-C - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Current 10.5 amps
View Details
2000W High Input Voltage – 800Vdc Input - HVI 2K-F6W - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details