Isolated Module DC DC Converter 1 Output 12V 830mA 9V - 18V Input
DC/DC CONVERTER, 12V, 0.83A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:830mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | RP10-1212SA/XC-ND | 84Y3698 |
| Product Name | DC DC Converters | Dc/dc Converter, 12V, 0.83A; Power Supply Approvals Recom Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 80 C (-40 to 176 F) | |
| DC Output Current | 0.8300 amps | 0.8300 amps |
| DC Input Voltage | 9.0 to 18.0 volts |