RECOM Power, Inc. DC DC Converters RP08-243.3SAW

Description
Isolated Module DC DC Converter 1 Output 3.3V 2.4A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 2.4A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1244-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1244-ND
DC DC Converters 945-1244-ND
Isolated Module DC DC Converter 1 Output 3.3V 2.4A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 2.4A 9V - 36V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - RP08-243.3SAW
793353-RP08-243.3SAW
Power Supplies Board Mount DCDC Converters - RP08-243.3SAW 793353-RP08-243.3SAW
Manufacturer: Recom Power Win Source Part Number: 793353-RP08-243.3SAW Series: POWERLINE RP08-W Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 74°C Features: Remote On/Off, OCP, SCP, UVLO Package: 24-DIP Module, 9 Leads Applications: ITE (Commercial) Power (Watts): 8W Voltage - Isolation: 1.6kV (1600V) Number of Outputs: 1 Voltage - Output 1: 3.3V Efficiency: 85% Family Name: RP08-243.3SAW Categories: Power Supplies - Board Mount Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Input Voltage MIN: 9V Voltage Input MAX: 36V Current - Output (Maximum): 2.4A Alternative Parts (Cross-Reference): TEN 8-2410WI; X10-24S03/PT; X10-24S03/P; TEN 12-2410; Introduction Date: May 19, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Recom Power
Win Source Part Number: 793353-RP08-243.3SAW
Series: POWERLINE RP08-W
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 74°C
Features: Remote On/Off, OCP, SCP, UVLO
Package: 24-DIP Module, 9 Leads
Applications: ITE (Commercial)
Power (Watts): 8W
Voltage - Isolation: 1.6kV (1600V)
Number of Outputs: 1
Voltage - Output 1: 3.3V
Efficiency: 85%
Family Name: RP08-243.3SAW
Categories: Power Supplies - Board Mount
Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm)
Input Voltage MIN: 9V
Voltage Input MAX: 36V
Current - Output (Maximum): 2.4A
Alternative Parts (Cross-Reference): TEN 8-2410WI; X10-24S03/PT; X10-24S03/P; TEN 12-2410;
Introduction Date: May 19, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 2.4A, Dip; Power Supply Approvals Recom Power - 87X1235 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 2.4A, Dip; Power Supply Approvals Recom Power
87X1235
Dc-Dc Converter, 3.3V, 2.4A, Dip; Power Supply Approvals Recom Power 87X1235
DC-DC CONVERTER, 3.3V, 2.4A, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.4A; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 2.4A, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.4A; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RP08-243.3SAW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RP08-243.3SAW
Power Supplies - Board Mount - DC DC Converters RP08-243.3SAW
DC DC CONVERTER 3.3V 8W

DC DC CONVERTER 3.3V 8W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 945-1244-ND 793353-RP08-243.3SAW 87X1235 RP08-243.3SAW
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - RP08-243.3SAW Dc-Dc Converter, 3.3V, 2.4A, Dip; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 74 C (-40 to 165 F) -40 to 74 C (-40 to 165 F) -40 to 74 C (-40 to 165 F)
DC Output Current 2.4 amps 2.4 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Programmable Power / 3U Programmable DC Power - hea7004-ea-el-9200-70-b-3u-t-19-3he-32223 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 70 amps
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details