RECOM Power, Inc. DC DC Converters RP10-11005SRAW

Description
10W DC/DC-CONVERTER 'POWERLINE'
Request a Quote
Description
10W DC/DC-CONVERTER 'POWERLINE'
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10W DC/DC Converter from the RP10-RAW series features an ultra-wide input voltage range of 36-160VDC, making it suitable for various railway and high voltage battery applications. It is certified for railway use according to EN50155 and operates efficiently across a temperature range of -40°C to +105°C with appropriate derating. The converter includes essential protection features such as input under voltage lockout, output overvoltage lockout, short circuit protection, and overloading protection. It provides reinforced isolation of 3kVAC for one minute, ensuring safety in demanding environments. The compact DIP24 package design allows for easy integration into existing systems. The product supports both single and dual output configurations, with nominal output voltages ranging from 3.3V to ±15V, and offers high efficiency levels, typically around 87-88%. This converter is ideal for applications such as powering IoT sensors and battery management systems.

Datasheet Summary
Powered by GS/AI

The 10W DC/DC Converter from the RP10-RAW series features an ultra-wide input voltage range of 36-160VDC, making it suitable for various railway and high voltage battery applications. It is certified for railway use according to EN50155 and operates efficiently across a temperature range of -40°C to +105°C with appropriate derating. The converter includes essential protection features such as input under voltage lockout, output overvoltage lockout, short circuit protection, and overloading protection. It provides reinforced isolation of 3kVAC for one minute, ensuring safety in demanding environments. The compact DIP24 package design allows for easy integration into existing systems. The product supports both single and dual output configurations, with nominal output voltages ranging from 3.3V to ±15V, and offers high efficiency levels, typically around 87-88%. This converter is ideal for applications such as powering IoT sensors and battery management systems.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RP10-11005SRAW-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RP10-11005SRAW-ND
DC DC Converters 945-RP10-11005SRAW-ND
10W DC/DC-CONVERTER 'POWERLINE'

10W DC/DC-CONVERTER 'POWERLINE'

Buy Now Datasheet
10W Dc Or Dc-Converter Powerline Dip24 3Kv Reg 4-1 Recom Power - 62AK2216 - Newark, An Avnet Company
Chicago, IL, United States
10W Dc Or Dc-Converter Powerline Dip24 3Kv Reg 4-1 Recom Power
62AK2216
10W Dc Or Dc-Converter Powerline Dip24 3Kv Reg 4-1 Recom Power 62AK2216
10W DC OR DC-CONVERTER POWERLINE DIP24 3KV REG 4-1

10W DC OR DC-CONVERTER POWERLINE DIP24 3KV REG 4-1

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RP10-11005SRAW-ND 62AK2216
Product Name DC DC Converters 10W Dc Or Dc-Converter Powerline Dip24 3Kv Reg 4-1 Recom Power
Type DC-DC Converter; Medical Power Supply; 1
Unlock Full Specs
to access all available technical data

Similar Products

15W Single & Dual DC-DC converters - PXB15-48D12 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-1762-ND - DigiKey
Specs
Type 1
Operating Temperature -35 to 71 C (-31 to 160 F)
DC Output Current 5 amps
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details