RECOM Power, Inc. DC DC Converters RP10-1215SA/XC

Description
Isolated Module DC DC Converter 1 Output 15V 670mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 670mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP10-1215SA/XC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP10-1215SA/XC-ND
DC DC Converters RP10-1215SA/XC-ND
Isolated Module DC DC Converter 1 Output 15V 670mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 15V 670mA 9V - 18V Input

Buy Now Datasheet
Dc/dc Converter, 15V, 0.67A; Power Supply Approvals Recom Power - 84Y3700 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 15V, 0.67A; Power Supply Approvals Recom Power
84Y3700
Dc/dc Converter, 15V, 0.67A; Power Supply Approvals Recom Power 84Y3700
DC/DC CONVERTER, 15V, 0.67A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:670mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC/DC CONVERTER, 15V, 0.67A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:670mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP10-1215SA/XC-ND 84Y3700
Product Name DC DC Converters Dc/dc Converter, 15V, 0.67A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.6700 amps 0.6700 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-48-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
500W High Input Voltage - 1000Vdc Input - HVI 500-1K/XX-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Power Supplies - 5000011496-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details