RECOM Power, Inc. DC DC Converters RP10-1215SA/P

Description
Isolated Module DC DC Converter 1 Output 15V 670mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 670mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP10-1215SA/P-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP10-1215SA/P-ND
DC DC Converters RP10-1215SA/P-ND
Isolated Module DC DC Converter 1 Output 15V 670mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 15V 670mA 9V - 18V Input

Buy Now Datasheet
DC DC Converters - 1486-RP10-1215SA/P-CHP - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1486-RP10-1215SA/P-CHP
DC DC Converters 1486-RP10-1215SA/P-CHP
DC DC CONVERTER 15V 10W

DC DC CONVERTER 15V 10W

Buy Now Datasheet
Dc/dc Converter, 15V, 0.67A; Power Supply Approvals Recom Power - 79Y0228 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 15V, 0.67A; Power Supply Approvals Recom Power
79Y0228
Dc/dc Converter, 15V, 0.67A; Power Supply Approvals Recom Power 79Y0228
DC/DC CONVERTER, 15V, 0.67A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:670mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC/DC CONVERTER, 15V, 0.67A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:670mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP10-1215SA/P-ND 79Y0228
Product Name DC DC Converters Dc/dc Converter, 15V, 0.67A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.6700 amps 0.6700 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details