RECOM Power, Inc. DC DC Converters RP100H-4805SRW/N

Description
Isolated Module DC DC Converter 1 Output 5V 20A 16.5V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 20A 16.5V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP100H-4805SRW/N-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP100H-4805SRW/N-ND
DC DC Converters RP100H-4805SRW/N-ND
Isolated Module DC DC Converter 1 Output 5V 20A 16.5V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 20A 16.5V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 20A; Output Power Max Recom Power - 01AC3235 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 20A; Output Power Max Recom Power
01AC3235
Dc-Dc Converter, 5V, 20A; Output Power Max Recom Power 01AC3235
DC-DC CONVERTER, 5V, 20A; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 20A; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP100H-4805SRW/N-ND 01AC3235
Product Name DC DC Converters Dc-Dc Converter, 5V, 20A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 20 amps 20 amps
DC Input Voltage 16.5 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-RPS-V2-WR2-US-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details