RECOM Power, Inc. DC DC Converters RP100H-11024SRW/N

Description
Isolated Module DC DC Converter 1 Output 24V 4.2A 43V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 4.2A 43V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP100H-11024SRW/N-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP100H-11024SRW/N-ND
DC DC Converters RP100H-11024SRW/N-ND
Isolated Module DC DC Converter 1 Output 24V 4.2A 43V - 160V Input

Isolated Module DC DC Converter 1 Output 24V 4.2A 43V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 4.2A; Output Power Max Recom Power - 01AC3207 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 4.2A; Output Power Max Recom Power
01AC3207
Dc-Dc Converter, 24V, 4.2A; Output Power Max Recom Power 01AC3207
DC-DC CONVERTER, 24V, 4.2A; Output Power Max:101W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 4.2A; Output Power Max:101W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP100H-11024SRW/N-ND 01AC3207
Product Name DC DC Converters Dc-Dc Converter, 24V, 4.2A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 4.2 amps 4.2 amps
DC Input Voltage 43.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
15W Single & Dual DC-DC converters - PXB15-12D15 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details