RECOM Power, Inc. DC DC Converters RP10-2412DA/XC

Description
Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP10-2412DA/XC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP10-2412DA/XC-ND
DC DC Converters RP10-2412DA/XC-ND
Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 18V - 36V Input

Buy Now Datasheet
Dc/dc Converter, 2 O/p, 10W; Power Supply Approvals Recom Power - 84Y3707 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 2 O/p, 10W; Power Supply Approvals Recom Power
84Y3707
Dc/dc Converter, 2 O/p, 10W; Power Supply Approvals Recom Power 84Y3707
DC/DC CONVERTER, 2 O/P, 10W; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:416mA; Output Voltage - Output 2:-12V; Width:25.4mm RoHS Compliant: Yes

DC/DC CONVERTER, 2 O/P, 10W; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:416mA; Output Voltage - Output 2:-12V; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP10-2412DA/XC-ND 84Y3707
Product Name DC DC Converters Dc/dc Converter, 2 O/p, 10W; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.4160 amps 0.4160 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227072 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details