RECOM Power, Inc. DC DC Converters RP10-2412SAW/XC

Description
Isolated Module DC DC Converter 1 Output 12V 830mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 830mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-2635-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-2635-ND
DC DC Converters 945-2635-ND
Isolated Module DC DC Converter 1 Output 12V 830mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 830mA 9V - 36V Input

Buy Now Datasheet
Dc/dc Converter, 12V, 0.83A; Power Supply Approvals Recom Power - 84Y3710 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 12V, 0.83A; Power Supply Approvals Recom Power
84Y3710
Dc/dc Converter, 12V, 0.83A; Power Supply Approvals Recom Power 84Y3710
DC/DC CONVERTER, 12V, 0.83A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:830mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC/DC CONVERTER, 12V, 0.83A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:830mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-2635-ND 84Y3710
Product Name DC DC Converters Dc/dc Converter, 12V, 0.83A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 78 C (-40 to 172 F)
DC Output Current 0.8300 amps 0.8300 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 200-240V 960W 48V with PFC Function - 96PSD-A960W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details