Win Source Part Number: 1295313-SMB10J15A-M3
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 750
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 15V
Voltage - Breakdown (Min): 16.7V
Voltage - Clamping (Max) @ Ipp: 24.4V
Power - Peak Pulse: 1000W (1kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 41A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMB10J15
Diode TVS Single Uni-Dir 15V 1KW 2-Pin SMB T/R Product overview: SMB10J15A-M3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB10J15A-M3/52 can be used for catalog matching and distributor lookup.
24.4V Clamp 41A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
1KW,15V 5%,UNIDIR,SMB TVS
TVS DIODE 15VWM 24.4VC DO214AA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1295313-SMB10J15A-M3/52 | 144-SMB10J15A-M3/52 | SMB10J15A-M3/52-ND | 53T2783 | SMB10J15A-M3/52 |
| Product Name | Circuit Protection - TVS - Diodes | 15V TVS Protection Diode | TVS Diodes | 1Kw,15V 5%,unidir,smb Tvs Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-214AA, SMB | Tape and Reel | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | |
| Peak Pulse Power | 1000 watts | 1000 watts | 1000 watts | ||
| VC | 24.4 volts | 24.4 volts | 24.4 volts | ||
| VBR | 16.7 volts | 16.7 volts | 16.7 volts |