27.6V Clamp 36.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
TVS DIODE 17VWM 27.6VC DO214AA
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMB10J17A-E3/52-ND | 77K5289 | SMB10J17A-E3/52 |
| Product Name | TVS Diodes | Transient Suppressor Diode,single,unidirectional,17V V(Rwm),do-214Aa / Smb Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | |
| Peak Pulse Power | 1000 watts | 1000 watts | |
| VC | 27.6 volts | 27.6 volts |