Vishay Intertechnology, Inc. TVS - TVS - Diodes - SMB10J17A-E3/5B SMB10J17A-E3/5B

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 794623-SMB10J17A-E3/ 5B Series: TransZorb Packaging: Reel package Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AA, SMB Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 17V Current - Peak Pulse (10/1000μs): 36.2A Power - Peak Pulse: 1000W (1kW) Power Line Protection: No Family Name: SMB10J17A Categories: Circuit Protection Minimum Breakdown Voltage: 18.9V Manufacturer Package: DO-214AA (SMB) Maximum Clamping Voltage: 27.6V Alternative Parts (Cross-Reference): SMB10J17A R5G; SMB10J17AHE3/5B; SMB10J17AHE3/52; SMB10J17AHE3/2C; Introduction Date: March 11, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 794623-SMB10J17A-E3/ 5B Series: TransZorb Packaging: Reel package Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AA, SMB Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 17V Current - Peak Pulse (10/1000μs): 36.2A Power - Peak Pulse: 1000W (1kW) Power Line Protection: No Family Name: SMB10J17A Categories: Circuit Protection Minimum Breakdown Voltage: 18.9V Manufacturer Package: DO-214AA (SMB) Maximum Clamping Voltage: 27.6V Alternative Parts (Cross-Reference): SMB10J17A R5G; SMB10J17AHE3/5B; SMB10J17AHE3/52; SMB10J17AHE3/2C; Introduction Date: March 11, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMB10J17A-E3/5B - 794623-SMB10J17A-E3/5B - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMB10J17A-E3/5B
794623-SMB10J17A-E3/5B
TVS - TVS - Diodes - SMB10J17A-E3/5B 794623-SMB10J17A-E3/5B
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 794623-SMB10J17A-E3/ 5B Series: TransZorb Packaging: Reel package Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AA, SMB Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 17V Current - Peak Pulse (10/1000μs): 36.2A Power - Peak Pulse: 1000W (1kW) Power Line Protection: No Family Name: SMB10J17A Categories: Circuit Protection Minimum Breakdown Voltage: 18.9V Manufacturer Package: DO-214AA (SMB) Maximum Clamping Voltage: 27.6V Alternative Parts (Cross-Reference): SMB10J17A R5G; SMB10J17AHE3/5B; SMB10J17AHE3/52; SMB10J17AHE3/2C; Introduction Date: March 11, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 794623-SMB10J17A-E3/5B
Series: TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AA, SMB
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 17V
Current - Peak Pulse (10/1000μs): 36.2A
Power - Peak Pulse: 1000W (1kW)
Power Line Protection: No
Family Name: SMB10J17A
Categories: Circuit Protection
Minimum Breakdown Voltage: 18.9V
Manufacturer Package: DO-214AA (SMB)
Maximum Clamping Voltage: 27.6V
Alternative Parts (Cross-Reference): SMB10J17A R5G; SMB10J17AHE3/5B; SMB10J17AHE3/52; SMB10J17AHE3/2C;
Introduction Date: March 11, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Protection Diode - 144-SMB10J17A-E3/5B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMB10J17A-E3/5B
TVS Protection Diode 144-SMB10J17A-E3/5B
TVS DIODE 17VWM 27.6VC DO214AA Product overview: SMB10J17A-E3/5B from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB10J17A-E3/5B can be used for catalog matching and distributor lookup.

TVS DIODE 17VWM 27.6VC DO214AA Product overview: SMB10J17A-E3/5B from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB10J17A-E3/5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMB10J17A-E3/5B-ND - DigiKey
Thief River Falls, MN, United States
27.6V Clamp 36.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

27.6V Clamp 36.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Transient Suppressor Diode,single,unidirectional,17V V(Rwm),do-214Aa / Smb Vishay - 77K5287 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,unidirectional,17V V(Rwm),do-214Aa / Smb Vishay
77K5287
Transient Suppressor Diode,single,unidirectional,17V V(Rwm),do-214Aa / Smb Vishay 77K5287
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,17V V(RWM),DO-214AA / SMB

TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,17V V(RWM),DO-214AA / SMB

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMB10J17A-E3/5B - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMB10J17A-E3/5B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMB10J17A-E3/5B
TVS DIODE 17VWM 27.6VC DO214AA

TVS DIODE 17VWM 27.6VC DO214AA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 794623-SMB10J17A-E3/5B 144-SMB10J17A-E3/5B SMB10J17A-E3/5B-ND 77K5287 SMB10J17A-E3/5B
Product Name TVS - TVS - Diodes - SMB10J17A-E3/5B TVS Protection Diode TVS Diodes Transient Suppressor Diode,single,unidirectional,17V V(Rwm),do-214Aa / Smb Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single
Peak Pulse Power 1000 watts 1000 watts 1000 watts 1000 watts
VC 27.6 volts 27.6 volts 27.6 volts
VBR 18.9 volts 18.9 volts 18.9 volts
Unlock Full Specs
to access all available technical data