TVS DIODE 18.8VWM 30.6VC DO41
Interface
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-P4KE22CA-TP-ND | P4KE22CA-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-4; DO-204AL, DO-41, Axial | DO-41; DO-41 |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 30.6 volts | 30.6 volts |