Halogen-free and RoHS compliant Plastic package Glass passivated chip junction in DO-41 Package 400 W surge capability at 10/1000μs Excellent clamping capability Low zener impedance Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 µA above 10 V 9.5 mm lead length; 2.3 kg (5 lbs.) tension
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085535-P4KE18CA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AL (DO-41)
STAND-OFF Voltage (Vwm): 15.3V
Minimum Breakdown Voltage: 17.1V
Max Clamping Voltage: 25.5V
Peak Pulse Current(Ippm): 16.1A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
25.5V Clamp 16.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
25.5V Clamp 16.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
TVS DO15 15.3V 400W BIDIR
TVS DIODE, BIDIR, 15.3V, DO-41; Product Range:P4KE Series; TVS Polarity:Bidirection
TVS DIODE 15.3VWM 25.5VC DO204AL
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4KE18CA | 1085535-P4KE18CA | P4KE18CATR-ND | P4KE18CA | 27AK1458 | P4KE18CA |
| Product Name | 400W Axial Leaded Transient Voltage Supressors | TVS - TVS - Diodes - P4KE18CA | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 15.3V, Do-41; Product Range Littelfuse | TVS Diodes |
| PD | 400000 milliwatts | |||||
| Package | DO-41; DO-204AL (DO-41) | DO-4; DO-204AL, DO-41, Axial | DO-41; DO-204AL (DO-41) | DO-41; DO-41 (DO-204AL) | DO-41; DO-204AL, DO-41, Axial | |
| VWM | 15.3 volts | |||||
| IPPM | 16.1 amps | |||||
| VC | 25.5 volts | 25.5 volts | 25.5 volts | 25.5 volts |