TVS DIODE 15.3VWM 25.2VC DO41
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-P4KE18A-HFTB-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-4; DO-204AL, DO-41, Axial |
| Peak Pulse Power | 400 watts |
| VC | 25.2 volts |