Littelfuse, Inc. 400W Axial Leaded Transient Voltage Supressors P4KE180A

Description
Halogen-free and RoHS compliant Plastic package Glass passivated chip junction in DO-41 Package 400 W surge capability at 10/1000μs Excellent clamping capability Low zener impedance Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 µA above 10 V 9.5 mm lead length; 2.3 kg (5 lbs.) tension
Request a Quote Datasheet
Description
Halogen-free and RoHS compliant Plastic package Glass passivated chip junction in DO-41 Package 400 W surge capability at 10/1000μs Excellent clamping capability Low zener impedance Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 µA above 10 V 9.5 mm lead length; 2.3 kg (5 lbs.) tension
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400W Axial Leaded Transient Voltage Supressors - P4KE180A - Littelfuse, Inc.
Rosemont, IL, United States
400W Axial Leaded Transient Voltage Supressors
P4KE180A
400W Axial Leaded Transient Voltage Supressors P4KE180A
Halogen-free and RoHS compliant Plastic package Glass passivated chip junction in DO-41 Package 400 W surge capability at 10/1000μs Excellent clamping capability Low zener impedance Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 µA above 10 V 9.5 mm lead length; 2.3 kg (5 lbs.) tension

Halogen-free and RoHS compliant Plastic package Glass passivated chip junction in DO-41 Package 400 W surge capability at 10/1000μs Excellent clamping capability Low zener impedance Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 µA above 10 V 9.5 mm lead length; 2.3 kg (5 lbs.) tension

Supplier's Site Datasheet
TVS Diodes - P4KE180ATR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
P4KE180ATR-ND
TVS Diodes P4KE180ATR-ND
246V Clamp 1.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41)

246V Clamp 1.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41)

Buy Now Datasheet
TVS Diodes - P4KE180ACT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
P4KE180ACT-ND
TVS Diodes P4KE180ACT-ND
246V Clamp 1.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41)

246V Clamp 1.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1361909-P4KE180A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1361909-P4KE180A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1361909-P4KE180A
Win Source Part Number: 1361909-P4KE180A Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 47 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: P4KE Package: Tape & Reel (TR) Product Status: Active Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-204AL (DO-41) Base Product Number: P4KE180 Mounting Type: Through Hole HTSUS: 8541.10.0080 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Reverse Standoff (Typ): 154V Voltage - Breakdown (Min): 171V Voltage - Clamping (Max) @ Ipp: 246V Current - Peak Pulse (10/1000µs): 1.7A Power - Peak Pulse: 400W Power Line Protection: No Unidirectional Channels: 1

Win Source Part Number: 1361909-P4KE180A
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 47 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: P4KE
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-204AL (DO-41)
Base Product Number: P4KE180
Mounting Type: Through Hole
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 154V
Voltage - Breakdown (Min): 171V
Voltage - Clamping (Max) @ Ipp: 246V
Current - Peak Pulse (10/1000µs): 1.7A
Power - Peak Pulse: 400W
Power Line Protection: No
Unidirectional Channels: 1

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4KE180A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4KE180A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4KE180A
TVS DO15 154V 400W UNIDIR

TVS DO15 154V 400W UNIDIR

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P4KE180A P4KE180ATR-ND 1361909-P4KE180A P4KE180A
Product Name 400W Axial Leaded Transient Voltage Supressors TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PD 400000 milliwatts
Configuration Single
Package DO-4; DO-204AL, DO-41, Axial DO-204AL, DO-41, Axial DO-41; DO-204AL (DO-41)
Peak Pulse Power 400 watts 400 watts 400 watts
Unlock Full Specs
to access all available technical data