Vishay Intertechnology, Inc. TVS Diodes P4KE180A-E3/54

Description
246V Clamp 1.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
246V Clamp 1.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - P4KE180A-E3/54-ND - DigiKey
Thief River Falls, MN, United States
246V Clamp 1.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41)

246V Clamp 1.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41)

Buy Now Datasheet
TVS - TVS - Diodes - P4KE180A-E3/54 - 1085532-P4KE180A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P4KE180A-E3/54
1085532-P4KE180A-E3/54
TVS - TVS - Diodes - P4KE180A-E3/54 1085532-P4KE180A-E3/54
Manufacturer: Vishay Win Source Part Number: 1085532-P4KE180A-E3/ 54 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AL (DO-41) STAND-OFF Voltage (Vwm): 154V Minimum Breakdown Voltage: 171V Max Clamping Voltage: 246V Peak Pulse Current(Ippm): 1.6A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1085532-P4KE180A-E3/54
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AL (DO-41)
STAND-OFF Voltage (Vwm): 154V
Minimum Breakdown Voltage: 171V
Max Clamping Voltage: 246V
Peak Pulse Current(Ippm): 1.6A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Protection Diode - 144-P4KE180A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-P4KE180A-E3/54
TVS Protection Diode 144-P4KE180A-E3/54
TVS DIODE 154VWM 246VC DO204AL Product overview: P4KE180A-E3/54 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4KE180A-E3/54 can be used for catalog matching and distributor lookup.

TVS DIODE 154VWM 246VC DO204AL Product overview: P4KE180A-E3/54 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4KE180A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transient Suppressor Diode,single,unidirectional,154V V(Rwm),do-204Al Vishay - 76K8346 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,unidirectional,154V V(Rwm),do-204Al Vishay
76K8346
Transient Suppressor Diode,single,unidirectional,154V V(Rwm),do-204Al Vishay 76K8346
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,154V V(RWM),DO-204AL

TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,154V V(RWM),DO-204AL

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4KE180A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4KE180A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4KE180A-E3/54
TVS DIODE 154VWM 246VC DO204AL

TVS DIODE 154VWM 246VC DO204AL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number P4KE180A-E3/54-ND 1085532-P4KE180A-E3/54 144-P4KE180A-E3/54 76K8346 P4KE180A-E3/54
Product Name TVS Diodes TVS - TVS - Diodes - P4KE180A-E3/54 TVS Protection Diode Transient Suppressor Diode,single,unidirectional,154V V(Rwm),do-204Al Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-4; DO-204AL, DO-41, Axial DO-41; DO-204AL (DO-41) Tape & Reel (TR) DO-41; DO-204AL (DO-41)
Peak Pulse Power 400 watts 400 watts 400 watts
VC 246 volts 246 volts 246 volts
VBR 171 volts 171 volts 171 volts
Unlock Full Specs
to access all available technical data