Halogen-free and RoHS compliant Plastic package Glass passivated chip junction in DO-41 Package 400 W surge capability at 10/1000μs Excellent clamping capability Low zener impedance Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 µA above 10 V 9.5 mm lead length; 2.3 kg (5 lbs.) tension
Win Source Part Number: 1083564-P4KE24CA
Category: Circuit Protection>TVS - Diodes
Series: P4KE
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 5,000
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 20.5V
Voltage - Breakdown (Min): 22.8V
Voltage - Clamping (Max) @ Ipp: 33.2V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 12.3A
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-204AL (DO-41)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): SMAJ20CA; SMAJ24CA; SMAJ22CA; SMAJ24CA-E3/61; SMAJ22CA-E3/61;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: 18-P4KE24CATR,-P4KE2
33.2V Clamp 12.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
33.2V Clamp 12.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
TVS DO15 20.5V 400W BIDIR
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4KE24CA | 1083564-P4KE24CA | 18-P4KE24CATR-ND | P4KE24CA |
| Product Name | 400W Axial Leaded Transient Voltage Supressors | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| PD | 400000 milliwatts | |||
| Package | DO-204AL, DO-41, Axial | DO-4; DO-204AL, DO-41, Axial | DO-41; DO-204AL (DO-41) | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | |
| VC | 33.2 volts | 33.2 volts | 33.2 volts |