Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Leaded - Series: P4KE - P4KE18C P4KE18C

Description
Halogen-free and RoHS compliant Plastic package Glass passivated chip junction in DO-41 Package 400 W surge capability at 10/1000μs Excellent clamping capability Low zener impedance Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 µA above 10 V 9.5 mm lead length; 2.3 kg (5 lbs.) tension
Request a Quote Datasheet
Description
Halogen-free and RoHS compliant Plastic package Glass passivated chip junction in DO-41 Package 400 W surge capability at 10/1000μs Excellent clamping capability Low zener impedance Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 µA above 10 V 9.5 mm lead length; 2.3 kg (5 lbs.) tension
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Leaded - Series: P4KE - P4KE18C - P4KE18C - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Leaded - Series: P4KE - P4KE18C
P4KE18C
Overvoltage Protection - TVS Diodes - Leaded - Series: P4KE - P4KE18C P4KE18C
Halogen-free and RoHS compliant Plastic package Glass passivated chip junction in DO-41 Package 400 W surge capability at 10/1000μs Excellent clamping capability Low zener impedance Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 µA above 10 V 9.5 mm lead length; 2.3 kg (5 lbs.) tension

Halogen-free and RoHS compliant Plastic package Glass passivated chip junction in DO-41 Package 400 W surge capability at 10/1000μs Excellent clamping capability Low zener impedance Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 µA above 10 V 9.5 mm lead length; 2.3 kg (5 lbs.) tension

Supplier's Site Datasheet
TVS Diodes - P4KE18C-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
P4KE18C-ND
TVS Diodes P4KE18C-ND
26.78V Clamp 16.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41)

26.78V Clamp 16.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4KE18C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4KE18C
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4KE18C
TVS DO15 14.5V 400W BIDIR

TVS DO15 14.5V 400W BIDIR

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P4KE18C P4KE18C-ND P4KE18C
Product Name Overvoltage Protection - TVS Diodes - Leaded - Series: P4KE - P4KE18C TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PD 400000 milliwatts
Configuration Single
Package DO-4; DO-204AL, DO-41, Axial DO-41; DO-204AL (DO-41)
Peak Pulse Power 400 watts 400 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1221231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-C62-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Voltage Regulator diode (Zener diode) - 1N4475US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details