Littelfuse, Inc. 400W Axial Leaded Transient Voltage Supressors P4KE20CA

Description
Halogen-free and RoHS compliant Plastic package Glass passivated chip junction in DO-41 Package 400 W surge capability at 10/1000μs Excellent clamping capability Low zener impedance Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 µA above 10 V 9.5 mm lead length; 2.3 kg (5 lbs.) tension
Request a Quote Datasheet
Description
Halogen-free and RoHS compliant Plastic package Glass passivated chip junction in DO-41 Package 400 W surge capability at 10/1000μs Excellent clamping capability Low zener impedance Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 µA above 10 V 9.5 mm lead length; 2.3 kg (5 lbs.) tension
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400W Axial Leaded Transient Voltage Supressors - P4KE20CA - Littelfuse, Inc.
Rosemont, IL, United States
400W Axial Leaded Transient Voltage Supressors
P4KE20CA
400W Axial Leaded Transient Voltage Supressors P4KE20CA
Halogen-free and RoHS compliant Plastic package Glass passivated chip junction in DO-41 Package 400 W surge capability at 10/1000μs Excellent clamping capability Low zener impedance Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 µA above 10 V 9.5 mm lead length; 2.3 kg (5 lbs.) tension

Halogen-free and RoHS compliant Plastic package Glass passivated chip junction in DO-41 Package 400 W surge capability at 10/1000μs Excellent clamping capability Low zener impedance Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 µA above 10 V 9.5 mm lead length; 2.3 kg (5 lbs.) tension

Supplier's Site Datasheet
TVS Diodes - 18-P4KE20CATR-ND - DigiKey
Thief River Falls, MN, United States
27.7V Clamp 14.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41)

27.7V Clamp 14.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41)

Buy Now Datasheet
TVS Diodes - 18-P4KE20CACT-ND - DigiKey
Thief River Falls, MN, United States
27.7V Clamp 14.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41)

27.7V Clamp 14.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4KE20CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4KE20CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4KE20CA
TVS DO15 17.1V 400W BIDIR

TVS DO15 17.1V 400W BIDIR

Supplier's Site
TVS Diodes - P4KE20CA - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
P4KE20CA
TVS Diodes P4KE20CA
TVS DIODE 17.1VWM 27.7VC DO204AL

TVS DIODE 17.1VWM 27.7VC DO204AL

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P4KE20CA 18-P4KE20CATR-ND P4KE20CA P4KE20CA
Product Name 400W Axial Leaded Transient Voltage Supressors TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
PD 400000 milliwatts
Configuration Single
Package DO-4; DO-204AL, DO-41, Axial DO-41; DO-204AL (DO-41) DO-41; DO-204AL, DO-41, Axial
Peak Pulse Power 400 watts 400 watts 400 watts
VC 27.7 volts 27.7 volts 27.7 volts
Unlock Full Specs
to access all available technical data