Vishay Intertechnology, Inc. TVS - TVS - Diodes - P4KE15CA-E3/73 P4KE15CA-E3/73

Description
Manufacturer: Vishay Win Source Part Number: 1085528-P4KE15CA-E3/ 73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AL (DO-41) STAND-OFF Voltage (Vwm): 12.8V Minimum Breakdown Voltage: 14.3V Max Clamping Voltage: 21.2V Peak Pulse Current(Ippm): 18.9A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1085528-P4KE15CA-E3/ 73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AL (DO-41) STAND-OFF Voltage (Vwm): 12.8V Minimum Breakdown Voltage: 14.3V Max Clamping Voltage: 21.2V Peak Pulse Current(Ippm): 18.9A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - P4KE15CA-E3/73 - 1085528-P4KE15CA-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P4KE15CA-E3/73
1085528-P4KE15CA-E3/73
TVS - TVS - Diodes - P4KE15CA-E3/73 1085528-P4KE15CA-E3/73
Manufacturer: Vishay Win Source Part Number: 1085528-P4KE15CA-E3/ 73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AL (DO-41) STAND-OFF Voltage (Vwm): 12.8V Minimum Breakdown Voltage: 14.3V Max Clamping Voltage: 21.2V Peak Pulse Current(Ippm): 18.9A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1085528-P4KE15CA-E3/73
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AL (DO-41)
STAND-OFF Voltage (Vwm): 12.8V
Minimum Breakdown Voltage: 14.3V
Max Clamping Voltage: 21.2V
Peak Pulse Current(Ippm): 18.9A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
12.8V 21.2V TVS Protection Diode - 144-P4KE15CA-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12.8V 21.2V TVS Protection Diode
144-P4KE15CA-E3/73
12.8V 21.2V TVS Protection Diode 144-P4KE15CA-E3/73
TVS DIODE 12.8V 21.2V DO204AL Product overview: P4KE15CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12.8V, 21.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12.8V, 21.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4KE15CA-E3/73 can be used for catalog matching and distributor lookup.

TVS DIODE 12.8V 21.2V DO204AL Product overview: P4KE15CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12.8V, 21.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12.8V, 21.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4KE15CA-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - P4KE15CA-E3/73-ND - DigiKey
Thief River Falls, MN, United States
21.2V Clamp 18.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41)

21.2V Clamp 18.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41)

Buy Now Datasheet
400W,15V 5%,bidir,axial Tvs Vishay - 76K8257 - Newark, An Avnet Company
Chicago, IL, United States
400W,15V 5%,bidir,axial Tvs Vishay
76K8257
400W,15V 5%,bidir,axial Tvs Vishay 76K8257
400W,15V 5%,BIDIR,AXIAL TVS

400W,15V 5%,BIDIR,AXIAL TVS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4KE15CA-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4KE15CA-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4KE15CA-E3/73
TVS DIODE 12.8VWM 21.2VC DO204AL

TVS DIODE 12.8VWM 21.2VC DO204AL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1085528-P4KE15CA-E3/73 144-P4KE15CA-E3/73 P4KE15CA-E3/73-ND 76K8257 P4KE15CA-E3/73
Product Name TVS - TVS - Diodes - P4KE15CA-E3/73 12.8V 21.2V TVS Protection Diode TVS Diodes 400W,15V 5%,bidir,axial Tvs Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-41; DO-204AL (DO-41) Tape and Reel DO-4; DO-204AL, DO-41, Axial DO-41; DO-204AL (DO-41)
VWM 12.8 volts
IPPM 18.9 amps
VC 21.2 volts 21.2 volts 21.2 volts
VBR 14.3 volts 14.3 volts 14.3 volts
Unlock Full Specs
to access all available technical data