Vishay Intertechnology, Inc. TVS Diodes P4KE24A-E3/73

Description
33.2V Clamp 12A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
33.2V Clamp 12A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - P4KE24A-E3/73-ND - DigiKey
Thief River Falls, MN, United States
33.2V Clamp 12A Ipp Tvs Diode Through Hole DO-204AL (DO-41)

33.2V Clamp 12A Ipp Tvs Diode Through Hole DO-204AL (DO-41)

Buy Now Datasheet
TVS - TVS - Diodes - P4KE24A-E3/73 - 888362-P4KE24A-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P4KE24A-E3/73
888362-P4KE24A-E3/73
TVS - TVS - Diodes - P4KE24A-E3/73 888362-P4KE24A-E3/73
Manufacturer: Vishay Win Source Part Number: 888362-P4KE24A-E3/73 Series: TransZorb® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 33.2V Clamp 12A Ipp Tvs Diode Through Hole DO-204AL (DO-41) Package: DO-204AL, DO-41, Axial Package: Tape & Box (TB) Mounting: Through Hole Family Name: P4KE24 Categories: Circuit Protection Case / Package: DO-204AL (DO-41) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 888362-P4KE24A-E3/73
Series: TransZorb®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 33.2V Clamp 12A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
Package: DO-204AL, DO-41, Axial
Package: Tape & Box (TB)
Mounting: Through Hole
Family Name: P4KE24
Categories: Circuit Protection
Case / Package: DO-204AL (DO-41)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
400W 20.5V TVS Protection Diode - 144-P4KE24A-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W 20.5V TVS Protection Diode
144-P4KE24A-E3/73
400W 20.5V TVS Protection Diode 144-P4KE24A-E3/73
400W TVS Diode, Unidirectional, 20.5V, DO-204AL Product overview: P4KE24A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 20.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 20.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4KE24A-E3/73 can be used for catalog matching and distributor lookup.

400W TVS Diode, Unidirectional, 20.5V, DO-204AL Product overview: P4KE24A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 20.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 20.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4KE24A-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4KE24A-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4KE24A-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4KE24A-E3/73
TVS DIODE 20.5VWM 33.2VC DO204AL

TVS DIODE 20.5VWM 33.2VC DO204AL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P4KE24A-E3/73-ND 888362-P4KE24A-E3/73 144-P4KE24A-E3/73 P4KE24A-E3/73
Product Name TVS Diodes TVS - TVS - Diodes - P4KE24A-E3/73 400W 20.5V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-4; DO-204AL, DO-41, Axial DO-41; DO-204AL (DO-41) Tape and Reel DO-41; DO-204AL (DO-41)
Peak Pulse Power 400 watts 400 watts 400 watts
VC 33.2 volts 33.2 volts
Unlock Full Specs
to access all available technical data