Micro Commercial Components Corp. TVS Diodes P4KE18A-TP

Description
25.5V Clamp 16.1A Ipp Tvs Diode Through Hole DO-41
Request a Quote Datasheet
Description
25.5V Clamp 16.1A Ipp Tvs Diode Through Hole DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - P4KE18A-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
25.5V Clamp 16.1A Ipp Tvs Diode Through Hole DO-41

25.5V Clamp 16.1A Ipp Tvs Diode Through Hole DO-41

Buy Now Datasheet
TVS Diodes - P4KE18A-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
25.5V Clamp 16.1A Ipp Tvs Diode Through Hole DO-41

25.5V Clamp 16.1A Ipp Tvs Diode Through Hole DO-41

Buy Now Datasheet
TVS Protection Diode - 144-P4KE18A-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-P4KE18A-TP
TVS Protection Diode 144-P4KE18A-TP
TVS DIODE 15.3VWM 25.5VC DO41 Product overview: P4KE18A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4KE18A-TP can be used for catalog matching and distributor lookup.

TVS DIODE 15.3VWM 25.5VC DO41 Product overview: P4KE18A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4KE18A-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - P4KE18A-TP - 1085533-P4KE18A-TP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P4KE18A-TP
1085533-P4KE18A-TP
TVS - TVS - Diodes - P4KE18A-TP 1085533-P4KE18A-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1085533-P4KE18A-TP Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-41 STAND-OFF Voltage (Vwm): 15.3V Minimum Breakdown Voltage: 17.1V Max Clamping Voltage: 25.5V Peak Pulse Current(Ippm): 16.1A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1085533-P4KE18A-TP
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-41
STAND-OFF Voltage (Vwm): 15.3V
Minimum Breakdown Voltage: 17.1V
Max Clamping Voltage: 25.5V
Peak Pulse Current(Ippm): 16.1A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4KE18A-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4KE18A-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4KE18A-TP
TVS DIODE 15.3VWM 25.5VC DO41

TVS DIODE 15.3VWM 25.5VC DO41

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P4KE18A-TPMSCT-ND 144-P4KE18A-TP 1085533-P4KE18A-TP P4KE18A-TP
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - P4KE18A-TP Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-4; DO-204AL, DO-41, Axial Tape & Reel (TR) DO-41; DO-41 DO-41; DO-41
Peak Pulse Power 400 watts 400 watts 400 watts
VC 25.5 volts 25.5 volts 25.5 volts
VBR 17.1 volts 17.1 volts 17.1 volts
Unlock Full Specs
to access all available technical data