Halogen-free and RoHS compliant Plastic package Glass passivated chip junction in DO-41 Package 400 W surge capability at 10/1000μs Excellent clamping capability Low zener impedance Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 µA above 10 V 9.5 mm lead length; 2.3 kg (5 lbs.) tension
245.7V Clamp 1.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
TVS DO15 138V 400W UNIDIR
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4KE170 | P4KE170-ND | P4KE170 |
| Product Name | Overvoltage Protection - TVS Diodes - Leaded - Series: P4KE - P4KE170 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| PD | 400000 milliwatts | ||
| Configuration | Single | ||
| Package | DO-4; DO-204AL, DO-41, Axial | DO-41; DO-204AL (DO-41) | |
| Peak Pulse Power | 400 watts | 400 watts |